TelephoneStuff.com Motorola Digital Cordless Phone with Answering Machine SD4561

Description
Motorola SD4561 is a cordless convenience with a digital answering machine. Optional devices let you expand your handset with base even farther. Add home monitoring capabilities with the wireless camera/intercom module and cordless video-audio expansion handset or integrate your compatible Motorola cell phone into the phone system with the cell phone dock module. For added convenience, you can easily add handsets to any room in your home or office with the compatible SD4501 cordless expansion handset. Features: - Add up to 8 cordless devices per base, with no additional phone jack required - Caller ID with visual call waiting lets you see incoming caller's name and number before you answer - 15 different melody ring tones can be personalized to identify incoming callers - Hands-free intercom lets you communicate between rooms in your home - Trilingual display (English, Spanish or French) - 48 name phone book - Listen to your messages from any handset in the phone system - Forward messages to your cell phone or another number - 2.4 GHz Digital provides great range and audio performance - No interference with wireless home networking devices - Fading LCD display dims when phone enters standby mode - Long battery life: up to approximately 6 hours talk time - Standby time: approximately 6 days - Answering machine records messages up to 13 minutes
Description
Motorola SD4561 is a cordless convenience with a digital answering machine. Optional devices let you expand your handset with base even farther. Add home monitoring capabilities with the wireless camera/intercom module and cordless video-audio expansion handset or integrate your compatible Motorola cell phone into the phone system with the cell phone dock module. For added convenience, you can easily add handsets to any room in your home or office with the compatible SD4501 cordless expansion handset. Features: - Add up to 8 cordless devices per base, with no additional phone jack required - Caller ID with visual call waiting lets you see incoming caller's name and number before you answer - 15 different melody ring tones can be personalized to identify incoming callers - Hands-free intercom lets you communicate between rooms in your home - Trilingual display (English, Spanish or French) - 48 name phone book - Listen to your messages from any handset in the phone system - Forward messages to your cell phone or another number - 2.4 GHz Digital provides great range and audio performance - No interference with wireless home networking devices - Fading LCD display dims when phone enters standby mode - Long battery life: up to approximately 6 hours talk time - Standby time: approximately 6 days - Answering machine records messages up to 13 minutes

Suppliers

Company
Product
Description
Supplier Links
Motorola Digital Cordless Phone with Answering Machine - SD4561 - TelephoneStuff.com
Huntington Beach, CA, USA
Motorola Digital Cordless Phone with Answering Machine
SD4561
Motorola Digital Cordless Phone with Answering Machine SD4561
Motorola SD4561 is a cordless convenience with a digital answering machine. Optional devices let you expand your handset with base even farther. Add home monitoring capabilities with the wireless camera/intercom module and cordless video-audio expansion handset or integrate your compatible Motorola cell phone into the phone system with the cell phone dock module. For added convenience, you can easily add handsets to any room in your home or office with the compatible SD4501 cordless expansion handset. Features: - Add up to 8 cordless devices per base, with no additional phone jack required - Caller ID with visual call waiting lets you see incoming caller's name and number before you answer - 15 different melody ring tones can be personalized to identify incoming callers - Hands-free intercom lets you communicate between rooms in your home - Trilingual display (English, Spanish or French) - 48 name phone book - Listen to your messages from any handset in the phone system - Forward messages to your cell phone or another number - 2.4 GHz Digital provides great range and audio performance - No interference with wireless home networking devices - Fading LCD display dims when phone enters standby mode - Long battery life: up to approximately 6 hours talk time - Standby time: approximately 6 days - Answering machine records messages up to 13 minutes

Motorola SD4561 is a cordless convenience with a digital answering machine. Optional devices let you expand your handset with base even farther. Add home monitoring capabilities with the wireless camera/intercom module and cordless video-audio expansion handset or integrate your compatible Motorola cell phone into the phone system with the cell phone dock module. For added convenience, you can easily add handsets to any room in your home or office with the compatible SD4501 cordless expansion handset.
Features:
- Add up to 8 cordless devices per base, with no additional phone jack required
- Caller ID with visual call waiting lets you see incoming caller's name and number before you answer
- 15 different melody ring tones can be personalized to identify incoming callers
- Hands-free intercom lets you communicate between rooms in your home
- Trilingual display (English, Spanish or French)
- 48 name phone book
- Listen to your messages from any handset in the phone system
- Forward messages to your cell phone or another number
- 2.4 GHz Digital provides great range and audio performance
- No interference with wireless home networking devices
- Fading LCD display dims when phone enters standby mode
- Long battery life: up to approximately 6 hours talk time
- Standby time: approximately 6 days
- Answering machine records messages up to 13 minutes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SD4561
Product Name Motorola Digital Cordless Phone with Answering Machine
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details