TelephoneStuff.com Samsung Flatbed Laser Fax/Copier/Printer/Scanner SCX-4216F

Description
Features high performance with the latest cost saving features. The digital printer, copier, scanner, and fax combination is the ideal communications center for the home office or small business. Features: - 40% toner save and toll save button - Auto-fit for non-standard originals to full page - 250 sheet cassette paper capacity - Dimensions: 18.7" W x 17.2" D x 4" H - Small desktop footprint - Modem speed: 33.6 Kbps/G3 modem - USB and IEEE 1284 dual ports - Laser print method - 8MB print memory - Color CCD scan method
Description
Features high performance with the latest cost saving features. The digital printer, copier, scanner, and fax combination is the ideal communications center for the home office or small business. Features: - 40% toner save and toll save button - Auto-fit for non-standard originals to full page - 250 sheet cassette paper capacity - Dimensions: 18.7" W x 17.2" D x 4" H - Small desktop footprint - Modem speed: 33.6 Kbps/G3 modem - USB and IEEE 1284 dual ports - Laser print method - 8MB print memory - Color CCD scan method

Suppliers

Company
Product
Description
Supplier Links
Samsung Flatbed Laser Fax/Copier/Printer/Scanner - SCX-4216F - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung Flatbed Laser Fax/Copier/Printer/Scanner
SCX-4216F
Samsung Flatbed Laser Fax/Copier/Printer/Scanner SCX-4216F
Features high performance with the latest cost saving features. The digital printer, copier, scanner, and fax combination is the ideal communications center for the home office or small business. Features: - 40% toner save and toll save button - Auto-fit for non-standard originals to full page - 250 sheet cassette paper capacity - Dimensions: 18.7" W x 17.2" D x 4" H - Small desktop footprint - Modem speed: 33.6 Kbps/G3 modem - USB and IEEE 1284 dual ports - Laser print method - 8MB print memory - Color CCD scan method

Features high performance with the latest cost saving features. The digital printer, copier, scanner, and fax combination is the ideal communications center for the home office or small business.
Features:
- 40% toner save and toll save button
- Auto-fit for non-standard originals to full page
- 250 sheet cassette paper capacity
- Dimensions: 18.7" W x 17.2" D x 4" H
- Small desktop footprint
- Modem speed: 33.6 Kbps/G3 modem
- USB and IEEE 1284 dual ports
- Laser print method
- 8MB print memory
- Color CCD scan method

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number SCX-4216F
Product Name Samsung Flatbed Laser Fax/Copier/Printer/Scanner
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
High-Speed Color Laser Printer - RLP6150 - Rugged Information Technology
Rugged Information Technology
Specs
Printer Type LaserPrinter
Mounting Options Rack Mount
View Details
Small Character Continuous Ink Jet Printer - Videojet® 1000 Line - Videojet Technologies, Inc.
Specs
Printer Type Ink Jet
Printer Applications Graphics; Bar Codes
Mounting Options Stand-alone
View Details