TelephoneStuff.com Guardian Telecom Waterproof Teleseal Keypad Curly Cord,.. SCT-10

Description
Guardian’s SCT-10 Steel Compact Telephone is engineered to provide reliable communications in moderately harsh environments, providing dependable, high quality communications where standard telephones are not suitable. Designed for use in industrial applications and ideal for noisy areas. Features: - Encapsulated circuit boards impervious to water condensation and dust - 16 gauge corrosion protected steel enclosure with powder coat finish - Heavy duty industrial volume control handset on models 10/30/40 - Rust and corrosion resistant stainless steel hardware - Electret noise reducing microphone - Magnetic reed hook-switch reduces moving parts subject to wear - Service temperature range from -40° to +60°C (-40° to +140°F) Applications: - Refineries - Sewage Plants - Power Generation Facilities - Drilling Rigs - Pulp and Paper Mills - Hydroelectric Facilities - Food Processing Plants - Warehouses - Chemical Plants - Mines - Construction Sites - Greenhouses - Cement Plants Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Guardian’s SCT-10 Steel Compact Telephone is engineered to provide reliable communications in moderately harsh environments, providing dependable, high quality communications where standard telephones are not suitable. Designed for use in industrial applications and ideal for noisy areas. Features: - Encapsulated circuit boards impervious to water condensation and dust - 16 gauge corrosion protected steel enclosure with powder coat finish - Heavy duty industrial volume control handset on models 10/30/40 - Rust and corrosion resistant stainless steel hardware - Electret noise reducing microphone - Magnetic reed hook-switch reduces moving parts subject to wear - Service temperature range from -40° to +60°C (-40° to +140°F) Applications: - Refineries - Sewage Plants - Power Generation Facilities - Drilling Rigs - Pulp and Paper Mills - Hydroelectric Facilities - Food Processing Plants - Warehouses - Chemical Plants - Mines - Construction Sites - Greenhouses - Cement Plants Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom Waterproof Teleseal Keypad Curly Cord,.. - SCT-10 - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom Waterproof Teleseal Keypad Curly Cord,..
SCT-10
Guardian Telecom Waterproof Teleseal Keypad Curly Cord,.. SCT-10
Guardian’s SCT-10 Steel Compact Telephone is engineered to provide reliable communications in moderately harsh environments, providing dependable, high quality communications where standard telephones are not suitable. Designed for use in industrial applications and ideal for noisy areas. Features: - Encapsulated circuit boards impervious to water condensation and dust - 16 gauge corrosion protected steel enclosure with powder coat finish - Heavy duty industrial volume control handset on models 10/30/40 - Rust and corrosion resistant stainless steel hardware - Electret noise reducing microphone - Magnetic reed hook-switch reduces moving parts subject to wear - Service temperature range from -40° to +60°C (-40° to +140°F) Applications: - Refineries - Sewage Plants - Power Generation Facilities - Drilling Rigs - Pulp and Paper Mills - Hydroelectric Facilities - Food Processing Plants - Warehouses - Chemical Plants - Mines - Construction Sites - Greenhouses - Cement Plants Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Guardian’s SCT-10 Steel Compact
Telephone is engineered to provide
reliable communications in moderately
harsh environments, providing dependable,
high quality communications where
standard telephones are not suitable.
Designed for use in industrial applications
and ideal for noisy areas.
Features:
- Encapsulated circuit boards impervious to water
condensation and dust
- 16 gauge corrosion protected steel enclosure with
powder coat finish
- Heavy duty industrial volume control handset on models 10/30/40
- Rust and corrosion resistant stainless steel hardware
- Electret noise reducing microphone
- Magnetic reed hook-switch reduces moving parts subject to wear
- Service temperature range from -40° to +60°C (-40° to +140°F)
Applications:
- Refineries
- Sewage Plants
- Power Generation Facilities
- Drilling Rigs
- Pulp and Paper Mills
- Hydroelectric Facilities
- Food Processing Plants
- Warehouses
- Chemical Plants
- Mines
- Construction Sites
- Greenhouses
- Cement Plants
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keypads
Product Number SCT-10
Product Name Guardian Telecom Waterproof Teleseal Keypad Curly Cord,..
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2298-ND - DigiKey
Specs
Standard Keypad Size 3x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Numeric Keypads - 206041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.47 inch (139 mm)
View Details
Water-Proof Proximity Card Reader / Keypad - PRX-320 - EMX Industries, Inc.
Specs
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
View Details