TelephoneStuff.com Erico One-Piece Strut Clamp (Pkg. 100) SCH8

Description
Pipe clamps, pipe size EMT: 1/2 inch. Features: - One piece installation means no screws or bolts to drop - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - Size 3/8 inch MC/AC to 4 inch EMT conduits - All sizes available with load distribution plate attached to screw - Package of 100
Description
Pipe clamps, pipe size EMT: 1/2 inch. Features: - One piece installation means no screws or bolts to drop - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - Size 3/8 inch MC/AC to 4 inch EMT conduits - All sizes available with load distribution plate attached to screw - Package of 100

Suppliers

Company
Product
Description
Supplier Links
Erico One-Piece Strut Clamp (Pkg. 100) - SCH8 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico One-Piece Strut Clamp (Pkg. 100)
SCH8
Erico One-Piece Strut Clamp (Pkg. 100) SCH8
Pipe clamps, pipe size EMT: 1/2 inch. Features: - One piece installation means no screws or bolts to drop - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - Size 3/8 inch MC/AC to 4 inch EMT conduits - All sizes available with load distribution plate attached to screw - Package of 100

Pipe clamps, pipe size EMT: 1/2 inch.
Features:
- One piece installation means no screws or bolts to drop
- Installs quickly and easily
- Requires only a screwdriver or nut driver for installation
- Heavy-duty construction with a bright zinc finish
- Size 3/8 inch MC/AC to 4 inch EMT conduits
- All sizes available with load distribution plate attached to screw
- Package of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number SCH8
Product Name Erico One-Piece Strut Clamp (Pkg. 100)
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Plate Clamps 92 Series WLL ton 1.5 - 502100150202770 - Certex UK
Specs
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Solid Arm - 70019-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pull Action Toggle Clamp: Holding Capacity: 360 lbs. - 34420 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 360 lbs (163 kg)
View Details