TelephoneStuff.com Erico One-Piece Strut Clamp - SCH Series SCH40B

Description
One piece installation means no screws or bolts to drop. Features: - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - All sizes available with load distribution plate attached to screw - Static load limit - 350 lbs.
Description
One piece installation means no screws or bolts to drop. Features: - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - All sizes available with load distribution plate attached to screw - Static load limit - 350 lbs.

Suppliers

Company
Product
Description
Supplier Links
Erico One-Piece Strut Clamp - SCH Series - SCH40B - TelephoneStuff.com
Huntington Beach, CA, USA
Erico One-Piece Strut Clamp - SCH Series
SCH40B
Erico One-Piece Strut Clamp - SCH Series SCH40B
One piece installation means no screws or bolts to drop. Features: - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - All sizes available with load distribution plate attached to screw - Static load limit - 350 lbs.

One piece installation means no screws or bolts to drop.
Features:
- Installs quickly and easily
- Requires only a screwdriver or nut driver for installation
- Heavy-duty construction with a bright zinc finish
- All sizes available with load distribution plate attached to screw
- Static load limit - 350 lbs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number SCH40B
Product Name Erico One-Piece Strut Clamp - SCH Series
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 20 - 502102001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 1253814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
876 LB CAP Straight Line Action Toggle Clamps - 70048 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Heavy-duty Forged C-Clamps - C403 - Gray Tools Canada Inc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details