TelephoneStuff.com Hubbell Above-Floor Single Service Metallic Pedestal LO-.. SC3099A

Description
Above-Floor Single Service Metallic Pedestal LO-CON Fitting is a traditional Metallic Pedestal with die-cast Aluminum Frame with brushed Aluminum Housing. Metallic Pedestal Fitting Features: - Pedestal Type: Metallic LO-CON - These pedestals are offered as component parts - They mount on floor box covers or floor deck/duct systems with a 3/4' or 1" threaded openings - Fitting Includes: - Frame - Housing - 1" Chase Nipple- - Plates are not included - UL Listed, CSA Certified - UPC Number: 78358513613 - Dimensions: 2.63" x 4.38" x 3.00"
Description
Above-Floor Single Service Metallic Pedestal LO-CON Fitting is a traditional Metallic Pedestal with die-cast Aluminum Frame with brushed Aluminum Housing. Metallic Pedestal Fitting Features: - Pedestal Type: Metallic LO-CON - These pedestals are offered as component parts - They mount on floor box covers or floor deck/duct systems with a 3/4' or 1" threaded openings - Fitting Includes: - Frame - Housing - 1" Chase Nipple- - Plates are not included - UL Listed, CSA Certified - UPC Number: 78358513613 - Dimensions: 2.63" x 4.38" x 3.00"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Above-Floor Single Service Metallic Pedestal LO-.. - SC3099A - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Above-Floor Single Service Metallic Pedestal LO-..
SC3099A
Hubbell Above-Floor Single Service Metallic Pedestal LO-.. SC3099A
Above-Floor Single Service Metallic Pedestal LO-CON Fitting is a traditional Metallic Pedestal with die-cast Aluminum Frame with brushed Aluminum Housing. Metallic Pedestal Fitting Features: - Pedestal Type: Metallic LO-CON - These pedestals are offered as component parts - They mount on floor box covers or floor deck/duct systems with a 3/4' or 1" threaded openings - Fitting Includes: - Frame - Housing - 1" Chase Nipple- - Plates are not included - UL Listed, CSA Certified - UPC Number: 78358513613 - Dimensions: 2.63" x 4.38" x 3.00"

Above-Floor Single Service Metallic Pedestal LO-CON Fitting is a traditional Metallic Pedestal with die-cast Aluminum Frame with brushed Aluminum Housing.
Metallic Pedestal Fitting Features:
- Pedestal Type: Metallic LO-CON
- These pedestals are offered as component parts
- They mount on floor box covers or floor deck/duct systems with a 3/4' or 1" threaded openings
- Fitting Includes:
- Frame
- Housing
- 1" Chase Nipple-
- Plates are not included
- UL Listed, CSA Certified
- UPC Number: 78358513613
- Dimensions: 2.63" x 4.38" x 3.00"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SC3099A
Product Name Hubbell Above-Floor Single Service Metallic Pedestal LO-..
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3022GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Modular Jack - SC-CJ-MS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details