Digital Enhanced Cordless Telephone uses the new Digital Enhanced Cordless Telecommunications (DECT) Technology to allow for better cordless communications in residential, corporate, and public environments.
Digital Cordless Features:
- 1.9 GHz DECT 6.0 technology
- Equipped with fully functional phone book, alarm and caller ID
- Ability to use five additional headsets
- Conference calling
- Hands-free full-duplex speakerphone
- Caller ID/Call waiting
- 40 name/ number caller ID memory
- 65,000 color backlit caller ID display
- Hearing aid compatible
- 100 phone book memories
- Ringer volume control
- Music on-hold
- Mute microphone
- Last 10 number redial
- 13 melody ring tones
- Bilingual caller ID display menus: English/ Spanish
- Ringer volume control
- Backlit 1.4 inch 65,000 color display
- Illuminated keypad
- PBX access code
Package Content:
- (2) Charging base
- (2) Handsets
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephones and Cellular Phones |
| Product Number | SBC-6028-2HC |
| Product Name | IntelliTouch DECT 6.0 Digital Cordless Phone |
| Phone Type | Telephone |