TelephoneStuff.com IntelliTouch DECT 6.0 Slimline Cordless Phone with Color.. SBC-6020

Description
Slimline DECT 6.0 Cordless Phone with Color LCD is the most striking phone design of all time. DECT 6.0 Cordless Features: - Just over half an inch thick - Phone book with 100 locations (up to 15 digits for names & 25 digits for numbers) - Area code - Back light (both on LCD and keypad - Call timer (displays the length of communication) - Call blocking - Pre-dialing - Last number redial (for up to 10 numbers) - Hands-free in the handset with local echo suppression - Access to the functions through Soft Keys - Caller ID - Caller ID list : stores last 40 calls - Handset power off - Microphone mute - Hold music - Low battery warning beep - Battery monitoring (3 levels : empty, half, full) - 65,000 color LCD display - PABX access code - Adjustable volume on handset receiver or speaker - Handset ringer melody programmable for internal and external calls (13 melodies) - Handset ringer volume programmable for internal and external calls (9 volume levels) - Base station ringer melody (9 melodies) - Base station ringer volume (9 levels) - Internal call between handsets while on an external call - Transfer an external call to another handset - Conference calling - Incoming call waiting signal during intercom calls - Room monitoring - Multiple handset feature (up to 5 handsets) - Multiple base feature (up to 4 bases) - Alarm - Appointment (annual / monthly / daily) - Multi-language - Paging from base to handset - Internal antenna - AAA rechargeable battery - Battery charging time: 16 hours standard charging method - Battery life: about 60 hours for standby and 8 hours for talk
Description
Slimline DECT 6.0 Cordless Phone with Color LCD is the most striking phone design of all time. DECT 6.0 Cordless Features: - Just over half an inch thick - Phone book with 100 locations (up to 15 digits for names & 25 digits for numbers) - Area code - Back light (both on LCD and keypad - Call timer (displays the length of communication) - Call blocking - Pre-dialing - Last number redial (for up to 10 numbers) - Hands-free in the handset with local echo suppression - Access to the functions through Soft Keys - Caller ID - Caller ID list : stores last 40 calls - Handset power off - Microphone mute - Hold music - Low battery warning beep - Battery monitoring (3 levels : empty, half, full) - 65,000 color LCD display - PABX access code - Adjustable volume on handset receiver or speaker - Handset ringer melody programmable for internal and external calls (13 melodies) - Handset ringer volume programmable for internal and external calls (9 volume levels) - Base station ringer melody (9 melodies) - Base station ringer volume (9 levels) - Internal call between handsets while on an external call - Transfer an external call to another handset - Conference calling - Incoming call waiting signal during intercom calls - Room monitoring - Multiple handset feature (up to 5 handsets) - Multiple base feature (up to 4 bases) - Alarm - Appointment (annual / monthly / daily) - Multi-language - Paging from base to handset - Internal antenna - AAA rechargeable battery - Battery charging time: 16 hours standard charging method - Battery life: about 60 hours for standby and 8 hours for talk

Suppliers

Company
Product
Description
Supplier Links
IntelliTouch DECT 6.0 Slimline Cordless Phone with Color.. - SBC-6020 - TelephoneStuff.com
Huntington Beach, CA, USA
IntelliTouch DECT 6.0 Slimline Cordless Phone with Color..
SBC-6020
IntelliTouch DECT 6.0 Slimline Cordless Phone with Color.. SBC-6020
Slimline DECT 6.0 Cordless Phone with Color LCD is the most striking phone design of all time. DECT 6.0 Cordless Features: - Just over half an inch thick - Phone book with 100 locations (up to 15 digits for names & 25 digits for numbers) - Area code - Back light (both on LCD and keypad - Call timer (displays the length of communication) - Call blocking - Pre-dialing - Last number redial (for up to 10 numbers) - Hands-free in the handset with local echo suppression - Access to the functions through Soft Keys - Caller ID - Caller ID list : stores last 40 calls - Handset power off - Microphone mute - Hold music - Low battery warning beep - Battery monitoring (3 levels : empty, half, full) - 65,000 color LCD display - PABX access code - Adjustable volume on handset receiver or speaker - Handset ringer melody programmable for internal and external calls (13 melodies) - Handset ringer volume programmable for internal and external calls (9 volume levels) - Base station ringer melody (9 melodies) - Base station ringer volume (9 levels) - Internal call between handsets while on an external call - Transfer an external call to another handset - Conference calling - Incoming call waiting signal during intercom calls - Room monitoring - Multiple handset feature (up to 5 handsets) - Multiple base feature (up to 4 bases) - Alarm - Appointment (annual / monthly / daily) - Multi-language - Paging from base to handset - Internal antenna - AAA rechargeable battery - Battery charging time: 16 hours standard charging method - Battery life: about 60 hours for standby and 8 hours for talk

Slimline DECT 6.0 Cordless Phone with Color LCD is the most striking phone design of all time.
DECT 6.0 Cordless Features:
- Just over half an inch thick
- Phone book with 100 locations (up to 15 digits for names & 25 digits for numbers)
- Area code
- Back light (both on LCD and keypad
- Call timer (displays the length of communication)
- Call blocking
- Pre-dialing
- Last number redial (for up to 10 numbers)
- Hands-free in the handset with local echo suppression
- Access to the functions through Soft Keys
- Caller ID
- Caller ID list : stores last 40 calls
- Handset power off
- Microphone mute
- Hold music
- Low battery warning beep
- Battery monitoring (3 levels : empty, half, full)
- 65,000 color LCD display
- PABX access code
- Adjustable volume on handset receiver or speaker
- Handset ringer melody programmable for internal and external calls (13 melodies)
- Handset ringer volume programmable for internal and external calls (9 volume levels)
- Base station ringer melody (9 melodies)
- Base station ringer volume (9 levels)
- Internal call between handsets while on an external call
- Transfer an external call to another handset
- Conference calling
- Incoming call waiting signal during intercom calls
- Room monitoring
- Multiple handset feature (up to 5 handsets)
- Multiple base feature (up to 4 bases)
- Alarm
- Appointment (annual / monthly / daily)
- Multi-language
- Paging from base to handset
- Internal antenna
- AAA rechargeable battery
- Battery charging time: 16 hours standard charging method
- Battery life: about 60 hours for standby and 8 hours for talk

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SBC-6020
Product Name IntelliTouch DECT 6.0 Slimline Cordless Phone with Color..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details