TelephoneStuff.com IntelliTouch 1-Line Multifunction Caller ID Speakerphone SBC-125

Description
1-Line Multifunction Caller ID Speakerphone. SBC-125, boasts a long list of features usually offered only on expensive business telephone systems. It is a high-quality professional business grade multi-function telephone designed specifically for business environments. The SBC-125 is the absolute perfect deskset for Centrex applications. Features: - Speakerphone - Caller ID/call waiting - Hands-free dialing - Data port - 99 name/number caller ID memory - 3-line backlit caller ID display with contrast control - Hearing aid compatible - meets all of the requirements for compatibility of inductively coupled hearing aids - Voice message waiting indicator (VMWI) - 70 searchable phonebook memories - 3 programmable 1-touch buttons - 20 number speed dial - One-touch call forward button - Last number redial - Pulse/tone dialing - Trilingual caller ID display menus: English/French/Spani sh - AC adapter and battery compartment - Handset, headset & ringer volume control - Desk/wall mountable - Flash - Hold - Illuminated electronic hold - Built to BellCore specifications - Centrex compatible
Description
1-Line Multifunction Caller ID Speakerphone. SBC-125, boasts a long list of features usually offered only on expensive business telephone systems. It is a high-quality professional business grade multi-function telephone designed specifically for business environments. The SBC-125 is the absolute perfect deskset for Centrex applications. Features: - Speakerphone - Caller ID/call waiting - Hands-free dialing - Data port - 99 name/number caller ID memory - 3-line backlit caller ID display with contrast control - Hearing aid compatible - meets all of the requirements for compatibility of inductively coupled hearing aids - Voice message waiting indicator (VMWI) - 70 searchable phonebook memories - 3 programmable 1-touch buttons - 20 number speed dial - One-touch call forward button - Last number redial - Pulse/tone dialing - Trilingual caller ID display menus: English/French/Spani sh - AC adapter and battery compartment - Handset, headset & ringer volume control - Desk/wall mountable - Flash - Hold - Illuminated electronic hold - Built to BellCore specifications - Centrex compatible

Suppliers

Company
Product
Description
Supplier Links
IntelliTouch 1-Line Multifunction Caller ID Speakerphone - SBC-125 - TelephoneStuff.com
Huntington Beach, CA, USA
IntelliTouch 1-Line Multifunction Caller ID Speakerphone
SBC-125
IntelliTouch 1-Line Multifunction Caller ID Speakerphone SBC-125
1-Line Multifunction Caller ID Speakerphone. SBC-125, boasts a long list of features usually offered only on expensive business telephone systems. It is a high-quality professional business grade multi-function telephone designed specifically for business environments. The SBC-125 is the absolute perfect deskset for Centrex applications. Features: - Speakerphone - Caller ID/call waiting - Hands-free dialing - Data port - 99 name/number caller ID memory - 3-line backlit caller ID display with contrast control - Hearing aid compatible - meets all of the requirements for compatibility of inductively coupled hearing aids - Voice message waiting indicator (VMWI) - 70 searchable phonebook memories - 3 programmable 1-touch buttons - 20 number speed dial - One-touch call forward button - Last number redial - Pulse/tone dialing - Trilingual caller ID display menus: English/French/Spani sh - AC adapter and battery compartment - Handset, headset & ringer volume control - Desk/wall mountable - Flash - Hold - Illuminated electronic hold - Built to BellCore specifications - Centrex compatible

1-Line Multifunction Caller ID Speakerphone. SBC-125, boasts a long list of features usually offered only on expensive business telephone systems. It is a high-quality professional business grade multi-function telephone designed specifically for business environments. The SBC-125 is the absolute perfect deskset for Centrex applications.
Features:
- Speakerphone
- Caller ID/call waiting
- Hands-free dialing
- Data port
- 99 name/number caller ID memory
- 3-line backlit caller ID display with contrast control
- Hearing aid compatible - meets all of the requirements for compatibility of inductively coupled hearing aids
- Voice message waiting indicator (VMWI)
- 70 searchable phonebook memories
- 3 programmable 1-touch buttons
- 20 number speed dial
- One-touch call forward button
- Last number redial
- Pulse/tone dialing
- Trilingual caller ID display menus: English/French/Spanish
- AC adapter and battery compartment
- Handset, headset & ringer volume control
- Desk/wall mountable
- Flash
- Hold
- Illuminated electronic hold
- Built to BellCore specifications
- Centrex compatible

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SBC-125
Product Name IntelliTouch 1-Line Multifunction Caller ID Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
5” Rugged Handheld Mobile Device - TRH-A5380-05 - Teguar Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details