TelephoneStuff.com Hubbell Duplex Standard Size 1-Gang Metallic Brass.. SB8

Description
Duplex Standard Size 1-Gang Wallplate is a Twist-Lock Device Accessory. Standard Size Wallplate Features: - Appearance: Slightly Beveled, Matte Finish - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820030 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 2.875" x 0.04"
Description
Duplex Standard Size 1-Gang Wallplate is a Twist-Lock Device Accessory. Standard Size Wallplate Features: - Appearance: Slightly Beveled, Matte Finish - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820030 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 2.875" x 0.04"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Duplex Standard Size 1-Gang Metallic Brass.. - SB8 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Duplex Standard Size 1-Gang Metallic Brass..
SB8
Hubbell Duplex Standard Size 1-Gang Metallic Brass.. SB8
Duplex Standard Size 1-Gang Wallplate is a Twist-Lock Device Accessory. Standard Size Wallplate Features: - Appearance: Slightly Beveled, Matte Finish - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820030 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 2.875" x 0.04"

Duplex Standard Size 1-Gang Wallplate is a Twist-Lock Device
Accessory.
Standard Size Wallplate Features:
- Appearance: Slightly Beveled, Matte Finish
- UL Standard 514D, UL Listed E92074, CSA Certified
- Mounting Screws: 6/32" x 3/8" Oval Milled Head
- UPC Number: 88377820030
- Available in Packages of 2, 5, and 10 Plates
- Dimensions: 4.625" x 2.875" x 0.04"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SB8
Product Name Hubbell Duplex Standard Size 1-Gang Metallic Brass..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3062 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Standard Wall Plate - SC-1-PL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details