Lutron Electronics Co., Inc. Standard Wall Plate CW-2-WH

Description
" DESIGNER TYPE STAINLESS STEEL MATERIAL GLOSS FINISH WHITE COLOR (2) DIMMER CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE CLARO[R], SATIN COLORS[R] BRAND APPROVAL UL, CSA, NOM, ISO OVERALL DIMENSION 4.75 INCH W X 0.3 INCH D X 4.69 INCH H SERIES CW MODEL "
Datasheet
Description
" DESIGNER TYPE STAINLESS STEEL MATERIAL GLOSS FINISH WHITE COLOR (2) DIMMER CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE CLARO[R], SATIN COLORS[R] BRAND APPROVAL UL, CSA, NOM, ISO OVERALL DIMENSION 4.75 INCH W X 0.3 INCH D X 4.69 INCH H SERIES CW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - CW-2-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
CW-2-WH
Standard Wall Plate CW-2-WH
" DESIGNER TYPE STAINLESS STEEL MATERIAL GLOSS FINISH WHITE COLOR (2) DIMMER CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE CLARO[R], SATIN COLORS[R] BRAND APPROVAL UL, CSA, NOM, ISO OVERALL DIMENSION 4.75 INCH W X 0.3 INCH D X 4.69 INCH H SERIES CW MODEL "

"

  • DESIGNER TYPE
  • STAINLESS STEEL MATERIAL
  • GLOSS FINISH
  • WHITE COLOR
  • (2) DIMMER CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • CLARO[R], SATIN COLORS[R] BRAND
  • APPROVAL UL, CSA, NOM, ISO
  • OVERALL DIMENSION 4.75 INCH W X 0.3 INCH D X 4.69 INCH H
  • SERIES CW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number CW-2-WH
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products