TelephoneStuff.com Hubbell Styleline/Rectangular Standard Size 1-Gang.. SB26

Description
Styleline/Rectangula r Standard Size 1-Gang Metallic Brass Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820019 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 2.875" x 0.04"
Description
Styleline/Rectangula r Standard Size 1-Gang Metallic Brass Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820019 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 2.875" x 0.04"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Styleline/Rectangular Standard Size 1-Gang.. - SB26 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Styleline/Rectangular Standard Size 1-Gang..
SB26
Hubbell Styleline/Rectangular Standard Size 1-Gang.. SB26
Styleline/Rectangula r Standard Size 1-Gang Metallic Brass Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820019 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 2.875" x 0.04"

Styleline/Rectangular Standard Size 1-Gang Metallic Brass Wallplate is Slightly Beveled with a Matte Finish.
Standard Size Plate Features:
- UL Standard 514D, UL Listed E92074, CSA Certified
- Mounting Screws: 6/32" x 3/8" Oval Milled Head
- UPC Number: 88377820019
- Available in Packages of 2, 5, and 10 Plates
- Dimensions: 4.625" x 2.875" x 0.04"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SB26
Product Name Hubbell Styleline/Rectangular Standard Size 1-Gang..
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details