TelephoneStuff.com Hubbell Universal Tile Flange and Cover S1TFC

Description
Universal Tile Flange and Cover provides consumers with the flexibility to create personal solutions for the most demanding multi- service applications for both flush in-floor boxes and fire-rated poke-throughs. Features: - Hinged doors open 180 degrees flush to the carpet flange or tile - Screws allow each door to be secured independently - Universal carpet or tile flange can be used for Hubbell SystemOne metal and non-metallic floor box as well as SystemOne fire-rated poke-throughs - Cast aluminum construction available in durable black, gray, brass, aluminum and ivory powder coat finishes - Features SCRUBSHIELD™ technology that exceeds UL514A and UL514C scrub water exclusion requirements - Provides consistent look and maximum functionality throughout the installed life - Carpet flange features raised hinged door supports - Over-molded access doors prevent dirt, and debris from entering power and communication compartments - Security screws allow each door to be opened and secured independently - 5.62 inch diameter - Universal Cover Options: Tile flange / cover - RoHS Compliant
Description
Universal Tile Flange and Cover provides consumers with the flexibility to create personal solutions for the most demanding multi- service applications for both flush in-floor boxes and fire-rated poke-throughs. Features: - Hinged doors open 180 degrees flush to the carpet flange or tile - Screws allow each door to be secured independently - Universal carpet or tile flange can be used for Hubbell SystemOne metal and non-metallic floor box as well as SystemOne fire-rated poke-throughs - Cast aluminum construction available in durable black, gray, brass, aluminum and ivory powder coat finishes - Features SCRUBSHIELD™ technology that exceeds UL514A and UL514C scrub water exclusion requirements - Provides consistent look and maximum functionality throughout the installed life - Carpet flange features raised hinged door supports - Over-molded access doors prevent dirt, and debris from entering power and communication compartments - Security screws allow each door to be opened and secured independently - 5.62 inch diameter - Universal Cover Options: Tile flange / cover - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Universal Tile Flange and Cover - S1TFC - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Universal Tile Flange and Cover
S1TFC
Hubbell Universal Tile Flange and Cover S1TFC
Universal Tile Flange and Cover provides consumers with the flexibility to create personal solutions for the most demanding multi- service applications for both flush in-floor boxes and fire-rated poke-throughs. Features: - Hinged doors open 180 degrees flush to the carpet flange or tile - Screws allow each door to be secured independently - Universal carpet or tile flange can be used for Hubbell SystemOne metal and non-metallic floor box as well as SystemOne fire-rated poke-throughs - Cast aluminum construction available in durable black, gray, brass, aluminum and ivory powder coat finishes - Features SCRUBSHIELD™ technology that exceeds UL514A and UL514C scrub water exclusion requirements - Provides consistent look and maximum functionality throughout the installed life - Carpet flange features raised hinged door supports - Over-molded access doors prevent dirt, and debris from entering power and communication compartments - Security screws allow each door to be opened and secured independently - 5.62 inch diameter - Universal Cover Options: Tile flange / cover - RoHS Compliant

Universal Tile Flange and Cover provides consumers with the flexibility to create personal solutions for the most demanding multi- service applications for both flush in-floor boxes and fire-rated poke-throughs.
Features:
- Hinged doors open 180 degrees flush to the carpet flange or tile
- Screws allow each door to be secured independently
- Universal carpet or tile flange can be used for Hubbell SystemOne metal and non-metallic floor box as well as SystemOne fire-rated poke-throughs
- Cast aluminum construction available in durable black, gray, brass, aluminum and ivory powder coat finishes
- Features SCRUBSHIELD™ technology that exceeds UL514A and UL514C scrub water exclusion requirements
- Provides consistent look and maximum functionality throughout the installed life
- Carpet flange features raised hinged door supports
- Over-molded access doors prevent dirt, and debris from entering power and communication compartments
- Security screws allow each door to be opened and secured independently
- 5.62 inch diameter
- Universal Cover Options: Tile flange / cover
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number S1TFC
Product Name Hubbell Universal Tile Flange and Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Duplex & 1 Decorative Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 71SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 2554746 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea Formaldehyde
View Details
Standard Wall Plate - SC-3-MN - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details