TelephoneStuff.com Hubbell SystemOne Round, Multi-Service Floor Box - Stamped.. S1SFBAV

Description
Round, Multi-Service AV Stamped Steel Floor Box provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for flush in-floor boxes. Features: - Non-metallic riser - Accommodates high-capacity multimedia applications in a 3.5" minimum depth of pour - Oversized 1.5" N.P.T. threaded data hub - Floor box construction provides an economic solution for above-grade applications - 0.75 inch, 1 inch trade size concentric knockouts for power services - Easily installed, aesthetic and configurable floor box solution for open floor plans that require both power and data services - Hubbell universal cover mounts directly to the floor box riser, eliminating the need for an additional adapter collar - Convenient cubic inch (cm3) capacity markings on interior of box - Leveling feet provide before pour adjustability - PVC riser allows a simple saw cut for adjustment after pour - Supplied with concrete cover and closure plugs (where applicable) - Provides an economical, easy to install in-floor delivery system for large, open plan spaces - SystemOne Floor Box Application: Steel, concrete AV - Min. Depth of Pour: 3.50 inch (88.9 cm) - Adjustability: Full - Designed to accommodate multi-service applications with the wide offering of hubbell SystemOne sub-plates - Supplied with concrete cover, conduit reducers and conduit hub plugs - RoHS compliant
Description
Round, Multi-Service AV Stamped Steel Floor Box provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for flush in-floor boxes. Features: - Non-metallic riser - Accommodates high-capacity multimedia applications in a 3.5" minimum depth of pour - Oversized 1.5" N.P.T. threaded data hub - Floor box construction provides an economic solution for above-grade applications - 0.75 inch, 1 inch trade size concentric knockouts for power services - Easily installed, aesthetic and configurable floor box solution for open floor plans that require both power and data services - Hubbell universal cover mounts directly to the floor box riser, eliminating the need for an additional adapter collar - Convenient cubic inch (cm3) capacity markings on interior of box - Leveling feet provide before pour adjustability - PVC riser allows a simple saw cut for adjustment after pour - Supplied with concrete cover and closure plugs (where applicable) - Provides an economical, easy to install in-floor delivery system for large, open plan spaces - SystemOne Floor Box Application: Steel, concrete AV - Min. Depth of Pour: 3.50 inch (88.9 cm) - Adjustability: Full - Designed to accommodate multi-service applications with the wide offering of hubbell SystemOne sub-plates - Supplied with concrete cover, conduit reducers and conduit hub plugs - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell SystemOne Round, Multi-Service Floor Box - Stamped.. - S1SFBAV - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell SystemOne Round, Multi-Service Floor Box - Stamped..
S1SFBAV
Hubbell SystemOne Round, Multi-Service Floor Box - Stamped.. S1SFBAV
Round, Multi-Service AV Stamped Steel Floor Box provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for flush in-floor boxes. Features: - Non-metallic riser - Accommodates high-capacity multimedia applications in a 3.5" minimum depth of pour - Oversized 1.5" N.P.T. threaded data hub - Floor box construction provides an economic solution for above-grade applications - 0.75 inch, 1 inch trade size concentric knockouts for power services - Easily installed, aesthetic and configurable floor box solution for open floor plans that require both power and data services - Hubbell universal cover mounts directly to the floor box riser, eliminating the need for an additional adapter collar - Convenient cubic inch (cm3) capacity markings on interior of box - Leveling feet provide before pour adjustability - PVC riser allows a simple saw cut for adjustment after pour - Supplied with concrete cover and closure plugs (where applicable) - Provides an economical, easy to install in-floor delivery system for large, open plan spaces - SystemOne Floor Box Application: Steel, concrete AV - Min. Depth of Pour: 3.50 inch (88.9 cm) - Adjustability: Full - Designed to accommodate multi-service applications with the wide offering of hubbell SystemOne sub-plates - Supplied with concrete cover, conduit reducers and conduit hub plugs - RoHS compliant

Round, Multi-Service AV Stamped Steel Floor Box provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for flush in-floor boxes.
Features:
- Non-metallic riser
- Accommodates high-capacity multimedia applications in a 3.5" minimum depth of pour
- Oversized 1.5" N.P.T. threaded data hub
- Floor box construction provides an economic solution for above-grade applications
- 0.75 inch, 1 inch trade size concentric knockouts for power services
- Easily installed, aesthetic and configurable floor box solution for open floor plans that require both power and data services
- Hubbell universal cover mounts directly to the floor box riser, eliminating the need for an additional adapter collar
- Convenient cubic inch (cm3) capacity markings on interior of box
- Leveling feet provide before pour adjustability
- PVC riser allows a simple saw cut for adjustment after pour
- Supplied with concrete cover and closure plugs (where applicable)
- Provides an economical, easy to install in-floor delivery system for large, open plan spaces
- SystemOne Floor Box Application: Steel, concrete AV
- Min. Depth of Pour: 3.50 inch (88.9 cm)
- Adjustability: Full
- Designed to accommodate multi-service applications with the wide offering of hubbell SystemOne sub-plates
- Supplied with concrete cover, conduit reducers and conduit hub plugs
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number S1SFBAV
Product Name Hubbell SystemOne Round, Multi-Service Floor Box - Stamped..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - SC-1-TQ - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details