TelephoneStuff.com Hubbell SystemOne Three-Piece AV Aluminum, Fire-Rated.. S1PTAVFIT

Description
Three-Piece AV Aluminum Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs. Features: - Ideal for demanding, large capacity audio/visual and data requirements - Accepts all Hubbell SystemOne covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Through floor fitting with one 0.75" E.M.T. trade size conduit stem for power and one 1.5" E.M.T. trade size conduit stem for communication services - Step down installation clips allow the fitting to be installed or removed from the floor above - Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7" - Features E.M.T. conduit tubes for increased cable capacity - SystemOne FRPT Application: Thru-floor fitting AV - UL listed for use in 1-4 hour fire rated floors - RoHS compliant
Description
Three-Piece AV Aluminum Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs. Features: - Ideal for demanding, large capacity audio/visual and data requirements - Accepts all Hubbell SystemOne covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Through floor fitting with one 0.75" E.M.T. trade size conduit stem for power and one 1.5" E.M.T. trade size conduit stem for communication services - Step down installation clips allow the fitting to be installed or removed from the floor above - Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7" - Features E.M.T. conduit tubes for increased cable capacity - SystemOne FRPT Application: Thru-floor fitting AV - UL listed for use in 1-4 hour fire rated floors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell SystemOne Three-Piece AV Aluminum, Fire-Rated.. - S1PTAVFIT - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell SystemOne Three-Piece AV Aluminum, Fire-Rated..
S1PTAVFIT
Hubbell SystemOne Three-Piece AV Aluminum, Fire-Rated.. S1PTAVFIT
Three-Piece AV Aluminum Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs. Features: - Ideal for demanding, large capacity audio/visual and data requirements - Accepts all Hubbell SystemOne covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Through floor fitting with one 0.75" E.M.T. trade size conduit stem for power and one 1.5" E.M.T. trade size conduit stem for communication services - Step down installation clips allow the fitting to be installed or removed from the floor above - Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7" - Features E.M.T. conduit tubes for increased cable capacity - SystemOne FRPT Application: Thru-floor fitting AV - UL listed for use in 1-4 hour fire rated floors - RoHS compliant

Three-Piece AV Aluminum Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs.
Features:
- Ideal for demanding, large capacity audio/visual and data requirements
- Accepts all Hubbell SystemOne covers and sub-plates
- Excellent solution for both retrofit and new construction
- Brings power, voice, data and multimedia precisely where needed
- Installs in 4 inch core hole
- Through floor fitting with one 0.75" E.M.T. trade size conduit stem for power and one 1.5" E.M.T. trade size conduit stem for communication services
- Step down installation clips allow the fitting to be installed or removed from the floor above
- Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7"
- Features E.M.T. conduit tubes for increased cable capacity
- SystemOne FRPT Application: Thru-floor fitting AV
- UL listed for use in 1-4 hour fire rated floors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number S1PTAVFIT
Product Name Hubbell SystemOne Three-Piece AV Aluminum, Fire-Rated..
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - SP14-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Plastic
View Details