TelephoneStuff.com Erico One-Piece RIGID Pipe Clamp, Box of 100 RIGD0050XX

Description
One-piece design incorporates a retained bolt and built-in nut. The One-Piece RIGID Pipe Clamp supports rigid pipe to strut. Features: - Handles heavy loads - Installs with either a screwdriver or nut driver - Full line is available to fit a wide range of pipe sizes - Box of 100 - Available in various materials and finishes - Load Rating: - 400 lbs - 1/2" and 3/4" Nominal - 600 lbs - 1" and 1 1/4" Nominal - 800 lbs - 1 1/2", 2", 2 1/2" and 3" Nominal - 1000 lbs - 3 1/2" and 4" Nominal
Description
One-piece design incorporates a retained bolt and built-in nut. The One-Piece RIGID Pipe Clamp supports rigid pipe to strut. Features: - Handles heavy loads - Installs with either a screwdriver or nut driver - Full line is available to fit a wide range of pipe sizes - Box of 100 - Available in various materials and finishes - Load Rating: - 400 lbs - 1/2" and 3/4" Nominal - 600 lbs - 1" and 1 1/4" Nominal - 800 lbs - 1 1/2", 2", 2 1/2" and 3" Nominal - 1000 lbs - 3 1/2" and 4" Nominal

Suppliers

Company
Product
Description
Supplier Links
Erico One-Piece RIGID Pipe Clamp, Box of 100 - RIGD0050XX - TelephoneStuff.com
Huntington Beach, CA, USA
Erico One-Piece RIGID Pipe Clamp, Box of 100
RIGD0050XX
Erico One-Piece RIGID Pipe Clamp, Box of 100 RIGD0050XX
One-piece design incorporates a retained bolt and built-in nut. The One-Piece RIGID Pipe Clamp supports rigid pipe to strut. Features: - Handles heavy loads - Installs with either a screwdriver or nut driver - Full line is available to fit a wide range of pipe sizes - Box of 100 - Available in various materials and finishes - Load Rating: - 400 lbs - 1/2" and 3/4" Nominal - 600 lbs - 1" and 1 1/4" Nominal - 800 lbs - 1 1/2", 2", 2 1/2" and 3" Nominal - 1000 lbs - 3 1/2" and 4" Nominal

One-piece design incorporates a retained bolt and built-in nut. The One-Piece RIGID Pipe Clamp supports rigid pipe to strut.
Features:
- Handles heavy loads
- Installs with either a screwdriver or nut driver
- Full line is available to fit a wide range of pipe sizes
- Box of 100
- Available in various materials and finishes
- Load Rating:
- 400 lbs - 1/2" and 3/4" Nominal
- 600 lbs - 1" and 1 1/4" Nominal
- 800 lbs - 1 1/2", 2", 2 1/2" and 3" Nominal
- 1000 lbs - 3 1/2" and 4" Nominal

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number RIGD0050XX
Product Name Erico One-Piece RIGID Pipe Clamp, Box of 100
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70160-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 2726485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - OZ1BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details