TelephoneStuff.com Hubbell REBOX Remote Equipment Cabinet RE2

Description
16 guage equipment cabinet specifically designed for housing remote and network equipment. Includes dedicated mounting for hubs and other active equipment as well as dedicated mounting area for patch panels. Features: - 16 guage CRS welded construction - Durable powder coat finish - Accommodates fiber and multimedia Snap Fit connectors - 2 sets of universal mounting rails with #12-24 tapped holes in 5/8", 1/2" EIA standard patterns - Unique knockout for metal and PVC raceway - Cable entry knockouts for conduit sizes from 1/2" to 1.5" - Flexible mounting for active equipment including hubs and UPS - Door lifts off when open for easy installation, hinge easily reversed in the field - Engineered airflow to prolong the life of active equipment - Knife-edge design and sloped door resists dust, water, and vandalism - Load capacity - 100 lbs. - Accepts maximum hub depth of 14.5" (RE2 & RE4) or 22" (RE4X) - Designed to dissipate 160W without fans - Dimensions: 24.2" W x 10" D Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
16 guage equipment cabinet specifically designed for housing remote and network equipment. Includes dedicated mounting for hubs and other active equipment as well as dedicated mounting area for patch panels. Features: - 16 guage CRS welded construction - Durable powder coat finish - Accommodates fiber and multimedia Snap Fit connectors - 2 sets of universal mounting rails with #12-24 tapped holes in 5/8", 1/2" EIA standard patterns - Unique knockout for metal and PVC raceway - Cable entry knockouts for conduit sizes from 1/2" to 1.5" - Flexible mounting for active equipment including hubs and UPS - Door lifts off when open for easy installation, hinge easily reversed in the field - Engineered airflow to prolong the life of active equipment - Knife-edge design and sloped door resists dust, water, and vandalism - Load capacity - 100 lbs. - Accepts maximum hub depth of 14.5" (RE2 & RE4) or 22" (RE4X) - Designed to dissipate 160W without fans - Dimensions: 24.2" W x 10" D Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Hubbell REBOX Remote Equipment Cabinet - RE2 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell REBOX Remote Equipment Cabinet
RE2
Hubbell REBOX Remote Equipment Cabinet RE2
16 guage equipment cabinet specifically designed for housing remote and network equipment. Includes dedicated mounting for hubs and other active equipment as well as dedicated mounting area for patch panels. Features: - 16 guage CRS welded construction - Durable powder coat finish - Accommodates fiber and multimedia Snap Fit connectors - 2 sets of universal mounting rails with #12-24 tapped holes in 5/8", 1/2" EIA standard patterns - Unique knockout for metal and PVC raceway - Cable entry knockouts for conduit sizes from 1/2" to 1.5" - Flexible mounting for active equipment including hubs and UPS - Door lifts off when open for easy installation, hinge easily reversed in the field - Engineered airflow to prolong the life of active equipment - Knife-edge design and sloped door resists dust, water, and vandalism - Load capacity - 100 lbs. - Accepts maximum hub depth of 14.5" (RE2 & RE4) or 22" (RE4X) - Designed to dissipate 160W without fans - Dimensions: 24.2" W x 10" D Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

16 guage equipment cabinet specifically designed for housing remote and network equipment. Includes dedicated mounting for hubs and other active equipment as well as dedicated mounting area for patch panels.
Features:
- 16 guage CRS welded construction
- Durable powder coat finish
- Accommodates fiber and multimedia Snap Fit connectors
- 2 sets of universal mounting rails with #12-24 tapped holes in 5/8", 1/2" EIA standard patterns
- Unique knockout for metal and PVC raceway
- Cable entry knockouts for conduit sizes from 1/2" to 1.5"
- Flexible mounting for active equipment including hubs and UPS
- Door lifts off when open for easy installation, hinge easily reversed in the field
- Engineered airflow to prolong the life of active equipment
- Knife-edge design and sloped door resists dust, water, and vandalism
- Load capacity - 100 lbs.
- Accepts maximum hub depth of 14.5" (RE2 & RE4) or 22" (RE4X)
- Designed to dissipate 160W without fans
- Dimensions: 24.2" W x 10" D
Returns and Cancellations:
- Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number RE2
Product Name Hubbell REBOX Remote Equipment Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 134748 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material 1680D Ballistic Weave
Height 44.00 inch (1118 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details