TelephoneStuff.com CommScope - Uniprise 2 Multimode Fiber Interconnect Optic.. R-002-IC-6F-FSDOR

Description
2 multimode fiber interconnect optic cable with enhanced FDDI-grade tight buffered fiber. Available in quantities of 1,640 feet. Features: - Enhanced FDDI-grade 62.5 tight buffered fiber - Outer Diameter: 0.14" - Loaded Bend Radius: 2.8" - Unloaded Bend Radius: 1.4" - Short-term Tensile Load: 270 lbs. - Long-term Tensile Load: 90 lbs.
Description
2 multimode fiber interconnect optic cable with enhanced FDDI-grade tight buffered fiber. Available in quantities of 1,640 feet. Features: - Enhanced FDDI-grade 62.5 tight buffered fiber - Outer Diameter: 0.14" - Loaded Bend Radius: 2.8" - Unloaded Bend Radius: 1.4" - Short-term Tensile Load: 270 lbs. - Long-term Tensile Load: 90 lbs.

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise 2 Multimode Fiber Interconnect Optic.. - R-002-IC-6F-FSDOR - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise 2 Multimode Fiber Interconnect Optic..
R-002-IC-6F-FSDOR
CommScope - Uniprise 2 Multimode Fiber Interconnect Optic.. R-002-IC-6F-FSDOR
2 multimode fiber interconnect optic cable with enhanced FDDI-grade tight buffered fiber. Available in quantities of 1,640 feet. Features: - Enhanced FDDI-grade 62.5 tight buffered fiber - Outer Diameter: 0.14" - Loaded Bend Radius: 2.8" - Unloaded Bend Radius: 1.4" - Short-term Tensile Load: 270 lbs. - Long-term Tensile Load: 90 lbs.

2 multimode fiber interconnect optic cable with enhanced FDDI-grade tight buffered fiber. Available in quantities of 1,640 feet.
Features:
- Enhanced FDDI-grade 62.5 tight buffered fiber
- Outer Diameter: 0.14"
- Loaded Bend Radius: 2.8"
- Unloaded Bend Radius: 1.4"
- Short-term Tensile Load: 270 lbs.
- Long-term Tensile Load: 90 lbs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number R-002-IC-6F-FSDOR
Product Name CommScope - Uniprise 2 Multimode Fiber Interconnect Optic..
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 1310/1550 nm, 0.14 NA - F-SMF-28 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details