TelephoneStuff.com Panduit® QuickNet Patch Panel Adapter QPPABL

Description
QuickNet™ Patch Panel Adapter which accepts Mini-Com® Modules for UTP, fiber optic, and audio/visual applications. Features: - Accept QuickNet Copper Cable Assemblies and QuickNet SFQ Series MTP Fiber Optic Cassettes which snap in and out with one hand - High-density patch panels conserve valuable rack space - Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers - All metal patch panels accept shielded cassettes, no additional grounding kit required - Pre-printed numbers above each port for easy identification - Mount to standard EIA 19" racks or 23" racks with optional extender brackets - Zero RU brackets accept fiber adapter panels or pre-terminated cassettes by mounting directly to rack or enclosure without utilizing additional rack space - Optional patch panel adapter (QPPABL) accepts all Mini-Com® Modules for UTP, fiber optic, and audio/visual applications - Optional patch panel blank (QPPBBL) promotes proper airflow and cooling - Label/label cover kit (QPPLC24) provides port and panel identification for 24-port patch panels - Optional retrofit grounding kit (QNSMRRT) required to ground shielded cassettes to QuickNet Modular Patch Panels - QuickNet All Metal Modular Patch Panels accept shielded cassettes, with no additional grounding kit required
Description
QuickNet™ Patch Panel Adapter which accepts Mini-Com® Modules for UTP, fiber optic, and audio/visual applications. Features: - Accept QuickNet Copper Cable Assemblies and QuickNet SFQ Series MTP Fiber Optic Cassettes which snap in and out with one hand - High-density patch panels conserve valuable rack space - Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers - All metal patch panels accept shielded cassettes, no additional grounding kit required - Pre-printed numbers above each port for easy identification - Mount to standard EIA 19" racks or 23" racks with optional extender brackets - Zero RU brackets accept fiber adapter panels or pre-terminated cassettes by mounting directly to rack or enclosure without utilizing additional rack space - Optional patch panel adapter (QPPABL) accepts all Mini-Com® Modules for UTP, fiber optic, and audio/visual applications - Optional patch panel blank (QPPBBL) promotes proper airflow and cooling - Label/label cover kit (QPPLC24) provides port and panel identification for 24-port patch panels - Optional retrofit grounding kit (QNSMRRT) required to ground shielded cassettes to QuickNet Modular Patch Panels - QuickNet All Metal Modular Patch Panels accept shielded cassettes, with no additional grounding kit required

Suppliers

Company
Product
Description
Supplier Links
Panduit® QuickNet Patch Panel Adapter - QPPABL - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® QuickNet Patch Panel Adapter
QPPABL
Panduit® QuickNet Patch Panel Adapter QPPABL
QuickNet™ Patch Panel Adapter which accepts Mini-Com® Modules for UTP, fiber optic, and audio/visual applications. Features: - Accept QuickNet Copper Cable Assemblies and QuickNet SFQ Series MTP Fiber Optic Cassettes which snap in and out with one hand - High-density patch panels conserve valuable rack space - Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers - All metal patch panels accept shielded cassettes, no additional grounding kit required - Pre-printed numbers above each port for easy identification - Mount to standard EIA 19" racks or 23" racks with optional extender brackets - Zero RU brackets accept fiber adapter panels or pre-terminated cassettes by mounting directly to rack or enclosure without utilizing additional rack space - Optional patch panel adapter (QPPABL) accepts all Mini-Com® Modules for UTP, fiber optic, and audio/visual applications - Optional patch panel blank (QPPBBL) promotes proper airflow and cooling - Label/label cover kit (QPPLC24) provides port and panel identification for 24-port patch panels - Optional retrofit grounding kit (QNSMRRT) required to ground shielded cassettes to QuickNet Modular Patch Panels - QuickNet All Metal Modular Patch Panels accept shielded cassettes, with no additional grounding kit required

QuickNet™ Patch Panel Adapter which accepts Mini-Com® Modules for UTP, fiber optic, and audio/visual applications.
Features:
- Accept QuickNet Copper Cable Assemblies and QuickNet SFQ Series MTP Fiber Optic Cassettes which snap in and out with one hand
- High-density patch panels conserve valuable rack space
- Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers
- All metal patch panels accept shielded cassettes, no additional grounding kit required
- Pre-printed numbers above each port for easy identification
- Mount to standard EIA 19" racks or 23" racks with optional extender brackets
- Zero RU brackets accept fiber adapter panels or pre-terminated cassettes by mounting directly to rack or enclosure without utilizing additional rack space
- Optional patch panel adapter (QPPABL) accepts all Mini-Com® Modules for UTP, fiber optic, and audio/visual applications
- Optional patch panel blank (QPPBBL) promotes proper airflow and cooling
- Label/label cover kit (QPPLC24) provides port and panel identification for 24-port patch panels
- Optional retrofit grounding kit (QNSMRRT) required to ground shielded cassettes to QuickNet Modular Patch Panels
- QuickNet All Metal Modular Patch Panels accept shielded cassettes, with no additional grounding kit required

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number QPPABL
Product Name Panduit® QuickNet Patch Panel Adapter
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details