TelephoneStuff.com Hubbell PW2 WallTrak Raceway Latching Conduit.. PW2CACF

Description
PW2 WallTrak Raceway Latching Two Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the WallTrak Latching Raceway Series - For Connecting Conduit to Raceway - Also use for ceiling feeds - Has combination 1/2", 3/4", and 1" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Available in Packages of 2, 5, and 10 Fittings - Dimensions: 3.32" H x 4.18" W x 4.20" D
Description
PW2 WallTrak Raceway Latching Two Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the WallTrak Latching Raceway Series - For Connecting Conduit to Raceway - Also use for ceiling feeds - Has combination 1/2", 3/4", and 1" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Available in Packages of 2, 5, and 10 Fittings - Dimensions: 3.32" H x 4.18" W x 4.20" D

Suppliers

Company
Product
Description
Supplier Links
Hubbell PW2 WallTrak Raceway Latching Conduit.. - PW2CACF - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell PW2 WallTrak Raceway Latching Conduit..
PW2CACF
Hubbell PW2 WallTrak Raceway Latching Conduit.. PW2CACF
PW2 WallTrak Raceway Latching Two Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the WallTrak Latching Raceway Series - For Connecting Conduit to Raceway - Also use for ceiling feeds - Has combination 1/2", 3/4", and 1" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Available in Packages of 2, 5, and 10 Fittings - Dimensions: 3.32" H x 4.18" W x 4.20" D

PW2 WallTrak Raceway Latching Two Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Conduit Adapter/Ceiling Fitting Features:
- Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the WallTrak Latching Raceway Series
- For Connecting Conduit to Raceway
- Also use for ceiling feeds
- Has combination 1/2", 3/4", and 1" Trade Size Knock Outs (KOs)
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Available in Packages of 2, 5, and 10 Fittings
- Dimensions: 3.32" H x 4.18" W x 4.20" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Electrical Conduit
Product Number PW2CACF
Product Name Hubbell PW2 WallTrak Raceway Latching Conduit..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-2 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details