TelephoneStuff.com Panduit® Thermal Transfer Printer PTR3E

Description
Thermal transfer printer for high volume applications (Includes printer, 120 VAC power cord and manual). Features: - Fast, rugged, thermal transfer printer for high volume label printing applications - High speed 32-bit RISC / 133 MHz processor provides maximum performance at speeds up to 10 inches per second - Print self-laminating labels, component labels and heat shrink markers - 21 bar code symbologies plus 14 fonts are built in for making labels with minimum programming and fast data transfer - High quality 203 dpi thermal transfer print - Compatible with PANDUIT Pan-Mark for Windows
Description
Thermal transfer printer for high volume applications (Includes printer, 120 VAC power cord and manual). Features: - Fast, rugged, thermal transfer printer for high volume label printing applications - High speed 32-bit RISC / 133 MHz processor provides maximum performance at speeds up to 10 inches per second - Print self-laminating labels, component labels and heat shrink markers - 21 bar code symbologies plus 14 fonts are built in for making labels with minimum programming and fast data transfer - High quality 203 dpi thermal transfer print - Compatible with PANDUIT Pan-Mark for Windows

Suppliers

Company
Product
Description
Supplier Links
Panduit® Thermal Transfer Printer - PTR3E - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Thermal Transfer Printer
PTR3E
Panduit® Thermal Transfer Printer PTR3E
Thermal transfer printer for high volume applications (Includes printer, 120 VAC power cord and manual). Features: - Fast, rugged, thermal transfer printer for high volume label printing applications - High speed 32-bit RISC / 133 MHz processor provides maximum performance at speeds up to 10 inches per second - Print self-laminating labels, component labels and heat shrink markers - 21 bar code symbologies plus 14 fonts are built in for making labels with minimum programming and fast data transfer - High quality 203 dpi thermal transfer print - Compatible with PANDUIT Pan-Mark for Windows

Thermal transfer printer for high volume applications (Includes printer, 120 VAC power cord and manual).
Features:
- Fast, rugged, thermal transfer printer for high volume label printing applications
- High speed 32-bit RISC / 133 MHz processor provides maximum performance at speeds up to 10 inches per second
- Print self-laminating labels, component labels and heat shrink markers
- 21 bar code symbologies plus 14 fonts are built in for making labels with minimum programming and fast data transfer
- High quality 203 dpi thermal transfer print
- Compatible with PANDUIT Pan-Mark for Windows

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number PTR3E
Product Name Panduit® Thermal Transfer Printer
Printer Type Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
R-Series RFID Printers - A-6212 - Datamax-O'Neil
Specs
Mounting Options Stand-alone
Printing Rate 304 mm/sec (718 in/min)
Resolution 203 dpi
View Details
Citizen Systems America Corporation
Specs
Printer Type Dot Matrix; Serial Dot Impact
Printer Applications Commercial / Office; Receipt / POS / Kiosk
Media Handling Roll
View Details