TelephoneStuff.com Hubbell Fire-Rated Poke-Through Pedestal Series PT7XC

Description
Fire-Rated Poke-Through Pedestal Series Painted Aluminum 3" Through-Floor Fitting installs in a 3" Diameter Hole. Poke-Through Pedestal Series Features: - Series: Satin Anodized Aluminum - Satin Anodized Pedestal Items: Through-Floor Fitting - This unit accommodate floor thicknesses of 2 1/4" to 7" - Order extension kit Hubbell EXT13 for thicker floors - Contains 1 1/4" EMT tube for low-voltage cabling and 1/2" EMT tube for power wiring for use with Hubbell FR480 and FR680 Series Pedestals (not for two-gang FR280 pedestals) - Complies with UL 514A requirements for scrub water protection and is UL Listed and CSA Certified - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span
Description
Fire-Rated Poke-Through Pedestal Series Painted Aluminum 3" Through-Floor Fitting installs in a 3" Diameter Hole. Poke-Through Pedestal Series Features: - Series: Satin Anodized Aluminum - Satin Anodized Pedestal Items: Through-Floor Fitting - This unit accommodate floor thicknesses of 2 1/4" to 7" - Order extension kit Hubbell EXT13 for thicker floors - Contains 1 1/4" EMT tube for low-voltage cabling and 1/2" EMT tube for power wiring for use with Hubbell FR480 and FR680 Series Pedestals (not for two-gang FR280 pedestals) - Complies with UL 514A requirements for scrub water protection and is UL Listed and CSA Certified - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span

Suppliers

Company
Product
Description
Supplier Links
Hubbell Fire-Rated Poke-Through Pedestal Series - PT7XC - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Fire-Rated Poke-Through Pedestal Series
PT7XC
Hubbell Fire-Rated Poke-Through Pedestal Series PT7XC
Fire-Rated Poke-Through Pedestal Series Painted Aluminum 3" Through-Floor Fitting installs in a 3" Diameter Hole. Poke-Through Pedestal Series Features: - Series: Satin Anodized Aluminum - Satin Anodized Pedestal Items: Through-Floor Fitting - This unit accommodate floor thicknesses of 2 1/4" to 7" - Order extension kit Hubbell EXT13 for thicker floors - Contains 1 1/4" EMT tube for low-voltage cabling and 1/2" EMT tube for power wiring for use with Hubbell FR480 and FR680 Series Pedestals (not for two-gang FR280 pedestals) - Complies with UL 514A requirements for scrub water protection and is UL Listed and CSA Certified - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span

Fire-Rated Poke-Through Pedestal Series Painted Aluminum 3" Through-Floor Fitting installs in a 3" Diameter Hole.
Poke-Through Pedestal Series Features:
- Series: Satin Anodized Aluminum
- Satin Anodized Pedestal Items: Through-Floor Fitting
- This unit accommodate floor thicknesses of 2 1/4" to 7"
- Order extension kit Hubbell EXT13 for thicker floors
- Contains 1 1/4" EMT tube for low-voltage cabling and
1/2" EMT tube for power wiring for use with Hubbell FR480
and FR680 Series Pedestals (not for two-gang FR280 pedestals)
- Complies with UL 514A requirements for scrub water protection and is UL Listed and CSA Certified
- Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design)
- UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT7XC
Product Name Hubbell Fire-Rated Poke-Through Pedestal Series
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3011L - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - CW-2-IV-48 - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details