TelephoneStuff.com Amplicom PowerTel 580 Combo Amplified Corded Telephone.. PT580C

Description
PowerTel 580 Combo Amplified Corded Telephone with Integrated Answering Machine and DECT 6.0 Cordless Handset. PowerTel 580 Combo Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment. TIA 1083 Compliant. - Adjustable volume for calls amplified up to max 50 dB - Big buttons for easy use - Easy to use menu with bold font - Up to 11 hours talk time, with 100 hours on standby for calling convenience on cordless handset - 3 line extra large LCD Display with backlight on corded telephone - Integrated answering machine with up to 11 minutes record time - Time and date stamp message log - Listen to messages via handset or speakerphone - Caller ID with 30 number recall - Expandable up to 4 handsets - 200 name and number phonebook - Adjustable hands free speakerphone - 9 ringtones, including traditional bell tone - 5 adjustable ringer levels up to 90 dB, plus "Off" setting - Flashing bright white LED visual ringer - Alarm clock - 5 equalizer tone control settings (high/low frequencies) - 3 programmable personalized volume / tone control settings for yourSOUND multi-user profiles - Phone can be used in the event of a power failure - Dial numbers with voice prompt confirmation - Talking numbers and talking Caller ID - 3 programmable memory buttons - PABX compatible - 2.5 mm headset jack - Also known as 92445 - Package Contains: - (1) Corded Telephone - (2) AC Adapters - (1) Cordless Handset - (1) Rechargeable Battery Pack - (1) Telephone Cable - (1) User Guide
Description
PowerTel 580 Combo Amplified Corded Telephone with Integrated Answering Machine and DECT 6.0 Cordless Handset. PowerTel 580 Combo Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment. TIA 1083 Compliant. - Adjustable volume for calls amplified up to max 50 dB - Big buttons for easy use - Easy to use menu with bold font - Up to 11 hours talk time, with 100 hours on standby for calling convenience on cordless handset - 3 line extra large LCD Display with backlight on corded telephone - Integrated answering machine with up to 11 minutes record time - Time and date stamp message log - Listen to messages via handset or speakerphone - Caller ID with 30 number recall - Expandable up to 4 handsets - 200 name and number phonebook - Adjustable hands free speakerphone - 9 ringtones, including traditional bell tone - 5 adjustable ringer levels up to 90 dB, plus "Off" setting - Flashing bright white LED visual ringer - Alarm clock - 5 equalizer tone control settings (high/low frequencies) - 3 programmable personalized volume / tone control settings for yourSOUND multi-user profiles - Phone can be used in the event of a power failure - Dial numbers with voice prompt confirmation - Talking numbers and talking Caller ID - 3 programmable memory buttons - PABX compatible - 2.5 mm headset jack - Also known as 92445 - Package Contains: - (1) Corded Telephone - (2) AC Adapters - (1) Cordless Handset - (1) Rechargeable Battery Pack - (1) Telephone Cable - (1) User Guide

Suppliers

Company
Product
Description
Supplier Links
Amplicom PowerTel 580 Combo Amplified Corded Telephone.. - PT580C - TelephoneStuff.com
Huntington Beach, CA, USA
Amplicom PowerTel 580 Combo Amplified Corded Telephone..
PT580C
Amplicom PowerTel 580 Combo Amplified Corded Telephone.. PT580C
PowerTel 580 Combo Amplified Corded Telephone with Integrated Answering Machine and DECT 6.0 Cordless Handset. PowerTel 580 Combo Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment. TIA 1083 Compliant. - Adjustable volume for calls amplified up to max 50 dB - Big buttons for easy use - Easy to use menu with bold font - Up to 11 hours talk time, with 100 hours on standby for calling convenience on cordless handset - 3 line extra large LCD Display with backlight on corded telephone - Integrated answering machine with up to 11 minutes record time - Time and date stamp message log - Listen to messages via handset or speakerphone - Caller ID with 30 number recall - Expandable up to 4 handsets - 200 name and number phonebook - Adjustable hands free speakerphone - 9 ringtones, including traditional bell tone - 5 adjustable ringer levels up to 90 dB, plus "Off" setting - Flashing bright white LED visual ringer - Alarm clock - 5 equalizer tone control settings (high/low frequencies) - 3 programmable personalized volume / tone control settings for yourSOUND multi-user profiles - Phone can be used in the event of a power failure - Dial numbers with voice prompt confirmation - Talking numbers and talking Caller ID - 3 programmable memory buttons - PABX compatible - 2.5 mm headset jack - Also known as 92445 - Package Contains: - (1) Corded Telephone - (2) AC Adapters - (1) Cordless Handset - (1) Rechargeable Battery Pack - (1) Telephone Cable - (1) User Guide

PowerTel 580 Combo Amplified Corded Telephone with Integrated Answering Machine and DECT 6.0 Cordless Handset.
PowerTel 580 Combo Features:
- Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment. TIA 1083 Compliant.
- Adjustable volume for calls amplified up to max 50 dB
- Big buttons for easy use
- Easy to use menu with bold font
- Up to 11 hours talk time, with 100 hours on standby for calling convenience on cordless handset
- 3 line extra large LCD Display with backlight on corded telephone
- Integrated answering machine with up to 11 minutes record time
- Time and date stamp message log
- Listen to messages via handset or speakerphone
- Caller ID with 30 number recall
- Expandable up to 4 handsets
- 200 name and number phonebook
- Adjustable hands free speakerphone
- 9 ringtones, including traditional bell tone
- 5 adjustable ringer levels up to 90 dB, plus "Off" setting
- Flashing bright white LED visual ringer
- Alarm clock
- 5 equalizer tone control settings (high/low frequencies)
- 3 programmable personalized volume / tone control settings for yourSOUND multi-user profiles
- Phone can be used in the event of a power failure
- Dial numbers with voice prompt confirmation
- Talking numbers and talking Caller ID
- 3 programmable memory buttons
- PABX compatible
- 2.5 mm headset jack
- Also known as 92445
- Package Contains:
- (1) Corded Telephone
- (2) AC Adapters
- (1) Cordless Handset
- (1) Rechargeable Battery Pack
- (1) Telephone Cable
- (1) User Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number PT580C
Product Name Amplicom PowerTel 580 Combo Amplified Corded Telephone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details