TelephoneStuff.com Hubbell PT1 PremiseTrak Non-Latching Raceway Conduit.. PT12CA

Description
PT1 PremiseTrak Non-Latching Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic single-service product designed for the PT1 PremiseTrak Raceway Series - Fitting for Connecting Conduit to Raceway - Can also be used for Ceiling Feeds - Has combination 1/2", 3/4", 1" Trade Size Knockouts (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Available in Packages of 2, 5, and 10 Fittings - Dimensions: 1.62" H x 1.64" W x 2.50" D
Description
PT1 PremiseTrak Non-Latching Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic single-service product designed for the PT1 PremiseTrak Raceway Series - Fitting for Connecting Conduit to Raceway - Can also be used for Ceiling Feeds - Has combination 1/2", 3/4", 1" Trade Size Knockouts (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Available in Packages of 2, 5, and 10 Fittings - Dimensions: 1.62" H x 1.64" W x 2.50" D

Suppliers

Company
Product
Description
Supplier Links
Hubbell PT1 PremiseTrak Non-Latching Raceway Conduit.. - PT12CA - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell PT1 PremiseTrak Non-Latching Raceway Conduit..
PT12CA
Hubbell PT1 PremiseTrak Non-Latching Raceway Conduit.. PT12CA
PT1 PremiseTrak Non-Latching Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic single-service product designed for the PT1 PremiseTrak Raceway Series - Fitting for Connecting Conduit to Raceway - Can also be used for Ceiling Feeds - Has combination 1/2", 3/4", 1" Trade Size Knockouts (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Available in Packages of 2, 5, and 10 Fittings - Dimensions: 1.62" H x 1.64" W x 2.50" D

PT1 PremiseTrak Non-Latching Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Conduit Adapter/Ceiling Fitting Features:
- Raceway Conduit Adapter/Ceiling Fitting is a non-metallic single-service product designed for the PT1 PremiseTrak Raceway Series
- Fitting for Connecting Conduit to Raceway
- Can also be used for Ceiling Feeds
- Has combination 1/2", 3/4", 1" Trade Size Knockouts (KOs)
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Available in Packages of 2, 5, and 10 Fittings
- Dimensions: 1.62" H x 1.64" W x 2.50" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Electrical Conduit
Product Number PT12CA
Product Name Hubbell PT1 PremiseTrak Non-Latching Raceway Conduit..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details