TelephoneStuff.com Hubbell NEXTSPEED® Cat6 Shielded Patch Panels, Unloaded PSJ24

Description
The NEXTSPEED panels are a 1-rack unit that offers the ideal solution for data centers, ISP (Internet Service Providers) and other applications where cabinet and/or rack space is at an absolute premium. This versatile and scalable panel solution offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Broad line of XCELERATOR™ high-performance UTP jacks and AV connectors and Fiber keystone adapters - Angle Panel design eliminates the need for cable management, freeing up valuable real estate - Angle allows cable to flow into cable channels - Third hand helper installation aid - Panel allows for endless AV and data applications - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Centered port identification allows for greater visibility of labels and clean patch cord organization - Third hand location pin provides a hands-free installation - simplifies rack layout - Front-loading iSTATION™ modules allow for X-END™ installation and AV application modules - Rear-loading Hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Panels accept Hubbell jacks - Mixed jack performance - 24 Shielded Ports - Mixed jack performance - Color-coding - Dimensions - 1.75" H x 19" W
Description
The NEXTSPEED panels are a 1-rack unit that offers the ideal solution for data centers, ISP (Internet Service Providers) and other applications where cabinet and/or rack space is at an absolute premium. This versatile and scalable panel solution offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Broad line of XCELERATOR™ high-performance UTP jacks and AV connectors and Fiber keystone adapters - Angle Panel design eliminates the need for cable management, freeing up valuable real estate - Angle allows cable to flow into cable channels - Third hand helper installation aid - Panel allows for endless AV and data applications - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Centered port identification allows for greater visibility of labels and clean patch cord organization - Third hand location pin provides a hands-free installation - simplifies rack layout - Front-loading iSTATION™ modules allow for X-END™ installation and AV application modules - Rear-loading Hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Panels accept Hubbell jacks - Mixed jack performance - 24 Shielded Ports - Mixed jack performance - Color-coding - Dimensions - 1.75" H x 19" W

Suppliers

Company
Product
Description
Supplier Links
Hubbell NEXTSPEED® Cat6 Shielded Patch Panels, Unloaded - PSJ24 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NEXTSPEED® Cat6 Shielded Patch Panels, Unloaded
PSJ24
Hubbell NEXTSPEED® Cat6 Shielded Patch Panels, Unloaded PSJ24
The NEXTSPEED panels are a 1-rack unit that offers the ideal solution for data centers, ISP (Internet Service Providers) and other applications where cabinet and/or rack space is at an absolute premium. This versatile and scalable panel solution offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Broad line of XCELERATOR™ high-performance UTP jacks and AV connectors and Fiber keystone adapters - Angle Panel design eliminates the need for cable management, freeing up valuable real estate - Angle allows cable to flow into cable channels - Third hand helper installation aid - Panel allows for endless AV and data applications - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Centered port identification allows for greater visibility of labels and clean patch cord organization - Third hand location pin provides a hands-free installation - simplifies rack layout - Front-loading iSTATION™ modules allow for X-END™ installation and AV application modules - Rear-loading Hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Panels accept Hubbell jacks - Mixed jack performance - 24 Shielded Ports - Mixed jack performance - Color-coding - Dimensions - 1.75" H x 19" W

The NEXTSPEED panels are a 1-rack unit that offers the ideal solution for data centers, ISP (Internet Service Providers) and other applications where cabinet and/or rack space is at an absolute premium. This versatile and scalable panel solution offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments.
Features:
- Broad line of XCELERATOR™ high-performance UTP jacks and AV connectors and Fiber keystone adapters
- Angle Panel design eliminates the need for cable management, freeing up valuable real estate
- Angle allows cable to flow into cable channels
- Third hand helper installation aid
- Panel allows for endless AV and data applications
- Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste
- Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief
- Centered port identification allows for greater visibility of labels and clean patch cord organization
- Third hand location pin provides a hands-free installation - simplifies rack layout
- Front-loading iSTATION™ modules allow for X-END™ installation and AV application modules
- Rear-loading Hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path
- Panels accept Hubbell jacks
- Mixed jack performance
- 24 Shielded Ports
- Mixed jack performance
- Color-coding
- Dimensions - 1.75" H x 19" W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number PSJ24
Product Name Hubbell NEXTSPEED® Cat6 Shielded Patch Panels, Unloaded
Cable Specifications Category 6
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details