PS3 Super BaseTrak 3 Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Conduit Adapter/Ceiling Fitting Features:
- Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the Super BaseTrak 3 Channel Raceway Series
- Fitting for Connecting Conduit to Raceway
- Can also be used for Ceiling Feeds
- Has combination 1/2", 3/4", 1", 1 1/4", and 1 1/2" Trade Size Knockouts (KOs)
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Dimensions: 6.93" H x 4.32" W x 6.29" D
| TelephoneStuff.com | |
|---|---|
| Product Category | Electrical Conduit |
| Product Number | PS3CACF |
| Product Name | Hubbell PS3 Super BaseTrak 3 Channel Raceway Conduit.. |