TelephoneStuff.com Impact Radio Accessories Platinum Series Heavy Duty.. PRSM-HD4

Description
Platinum Series Heavy Duty Speaker Microphone with 3.5mm Jack and Polycarbonate Casing is designed specifically for public safety, security, and other demanding applications. The new IMPACT HD4 is our most advanced microphone. Top of the line audio components encased in a super rugged polycarbonate casing ensure this speaker microphone works right out of the box and keeps on working out in the field. Speaker Microphone Features: - Add a 3.5mm listen only wire for the ultimate accessory solution in high noise environments - Knowles brand microphone - Heavy duty Kevlar coiled cable - Super tough polycarbonate casing - Impact, dust, and water resistant - Standard 3.5mm accessory jack - Hi/Lo volume switch - Rotational, replaceable clothing clip - Submersible version available Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX - I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V - K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-
Description
Platinum Series Heavy Duty Speaker Microphone with 3.5mm Jack and Polycarbonate Casing is designed specifically for public safety, security, and other demanding applications. The new IMPACT HD4 is our most advanced microphone. Top of the line audio components encased in a super rugged polycarbonate casing ensure this speaker microphone works right out of the box and keeps on working out in the field. Speaker Microphone Features: - Add a 3.5mm listen only wire for the ultimate accessory solution in high noise environments - Knowles brand microphone - Heavy duty Kevlar coiled cable - Super tough polycarbonate casing - Impact, dust, and water resistant - Standard 3.5mm accessory jack - Hi/Lo volume switch - Rotational, replaceable clothing clip - Submersible version available Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX - I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V - K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-

Suppliers

Company
Product
Description
Supplier Links
Impact Radio Accessories Platinum Series Heavy Duty.. - PRSM-HD4 - TelephoneStuff.com
Huntington Beach, CA, USA
Impact Radio Accessories Platinum Series Heavy Duty..
PRSM-HD4
Impact Radio Accessories Platinum Series Heavy Duty.. PRSM-HD4
Platinum Series Heavy Duty Speaker Microphone with 3.5mm Jack and Polycarbonate Casing is designed specifically for public safety, security, and other demanding applications. The new IMPACT HD4 is our most advanced microphone. Top of the line audio components encased in a super rugged polycarbonate casing ensure this speaker microphone works right out of the box and keeps on working out in the field. Speaker Microphone Features: - Add a 3.5mm listen only wire for the ultimate accessory solution in high noise environments - Knowles brand microphone - Heavy duty Kevlar coiled cable - Super tough polycarbonate casing - Impact, dust, and water resistant - Standard 3.5mm accessory jack - Hi/Lo volume switch - Rotational, replaceable clothing clip - Submersible version available Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX - I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V - K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-

Platinum Series Heavy Duty Speaker Microphone with 3.5mm Jack and Polycarbonate Casing is designed specifically for public safety, security, and other demanding applications. The new IMPACT HD4 is our most advanced microphone. Top of the line audio components encased in a super rugged polycarbonate casing ensure this speaker microphone works right out of the box and keeps on working out in the field.
Speaker Microphone Features:
- Add a 3.5mm listen only wire for the ultimate accessory solution in high noise environments
- Knowles brand microphone
- Heavy duty Kevlar coiled cable
- Super tough polycarbonate casing
- Impact, dust, and water resistant
- Standard 3.5mm accessory jack
- Hi/Lo volume switch
- Rotational, replaceable clothing clip
- Submersible version available
Available Connector Types:
- I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A
All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX
- I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T
- I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T
- I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V
- K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number PRSM-HD4
Product Name Impact Radio Accessories Platinum Series Heavy Duty..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details