TelephoneStuff.com Plantronics GameCom PRO 1 PRO1

Description
Take command of your gaming experience with the Plantronics GameCom Pro 1 Digital Stereo PC Gaming Headset. Offering digitally-enhanced stereo sound with maximum bass, it's great for gaming as well as music. With convenient inline volume and mute controls and a noise-canceling microphone, the GameCom Pro 1 is the best choice for an exceptional gaming experience! Features: - Also known as Plantronics part 67004-01 - Hear every aspect of the game through 32 bit digitally optimized audio bandwidth - 24 bit 100dB signal to noise ratio codec transforms analog audio into exceptional digital audio - Real-time equalization performed by DSP chip, frees PC processor for faster game play and maximum system performance - Noise-canceling microphone delivers exceptional speech recognition accuracy - QuickAdjust boom assures ideal microphone placement - 40mm speakers for maximum bass response - USB Plug - Cable length: 9.84 feet (3 meters) - Minimum System Requirements - Windows 98 Second Edition/ Windows 2000/ME/XP - Pentium II 166 MHz - SVGA monitor - USB port - Macintosh OS 9.04+, OS X: - PowerPC 604 or better - USB port
Description
Take command of your gaming experience with the Plantronics GameCom Pro 1 Digital Stereo PC Gaming Headset. Offering digitally-enhanced stereo sound with maximum bass, it's great for gaming as well as music. With convenient inline volume and mute controls and a noise-canceling microphone, the GameCom Pro 1 is the best choice for an exceptional gaming experience! Features: - Also known as Plantronics part 67004-01 - Hear every aspect of the game through 32 bit digitally optimized audio bandwidth - 24 bit 100dB signal to noise ratio codec transforms analog audio into exceptional digital audio - Real-time equalization performed by DSP chip, frees PC processor for faster game play and maximum system performance - Noise-canceling microphone delivers exceptional speech recognition accuracy - QuickAdjust boom assures ideal microphone placement - 40mm speakers for maximum bass response - USB Plug - Cable length: 9.84 feet (3 meters) - Minimum System Requirements - Windows 98 Second Edition/ Windows 2000/ME/XP - Pentium II 166 MHz - SVGA monitor - USB port - Macintosh OS 9.04+, OS X: - PowerPC 604 or better - USB port

Suppliers

Company
Product
Description
Supplier Links
Plantronics GameCom PRO 1 - PRO1 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics GameCom PRO 1
PRO1
Plantronics GameCom PRO 1 PRO1
Take command of your gaming experience with the Plantronics GameCom Pro 1 Digital Stereo PC Gaming Headset. Offering digitally-enhanced stereo sound with maximum bass, it's great for gaming as well as music. With convenient inline volume and mute controls and a noise-canceling microphone, the GameCom Pro 1 is the best choice for an exceptional gaming experience! Features: - Also known as Plantronics part 67004-01 - Hear every aspect of the game through 32 bit digitally optimized audio bandwidth - 24 bit 100dB signal to noise ratio codec transforms analog audio into exceptional digital audio - Real-time equalization performed by DSP chip, frees PC processor for faster game play and maximum system performance - Noise-canceling microphone delivers exceptional speech recognition accuracy - QuickAdjust boom assures ideal microphone placement - 40mm speakers for maximum bass response - USB Plug - Cable length: 9.84 feet (3 meters) - Minimum System Requirements - Windows 98 Second Edition/ Windows 2000/ME/XP - Pentium II 166 MHz - SVGA monitor - USB port - Macintosh OS 9.04+, OS X: - PowerPC 604 or better - USB port

Take command of your gaming experience with the Plantronics GameCom Pro 1 Digital Stereo PC Gaming Headset. Offering digitally-enhanced stereo sound with maximum bass, it's great for gaming as well as music. With convenient inline volume and mute controls and a noise-canceling microphone, the GameCom Pro 1 is the best choice for an exceptional gaming experience!
Features:
- Also known as Plantronics part 67004-01
- Hear every aspect of the game through 32 bit
digitally optimized audio bandwidth
- 24 bit 100dB signal to noise ratio codec
transforms analog audio into exceptional digital audio
- Real-time equalization performed by DSP chip,
frees PC processor for faster game play and maximum
system performance
- Noise-canceling microphone delivers
exceptional speech recognition accuracy
- QuickAdjust boom assures ideal microphone placement
- 40mm speakers for maximum bass response
- USB Plug
- Cable length: 9.84 feet (3 meters)
- Minimum System Requirements
- Windows 98 Second Edition/ Windows 2000/ME/XP
- Pentium II 166 MHz
- SVGA monitor
- USB port
- Macintosh OS 9.04+, OS X:
- PowerPC 604 or better
- USB port

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PRO1
Product Name Plantronics GameCom PRO 1
Application Computer; Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details