TelephoneStuff.com Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet.. PR205EB

Description
Panel-Safe 20A 125V, GFCI with In-Cabinet Receptacle, Cat 5e Ethernet Access and 3A Circuit Breaker. Features: - Panel-Safe maximizes personnel protection from arc flash hazard, high voltage, and shock hazard - Cat 5e ethernet access - 3A circuit breaker - Finger safe contacts - Enclosure Rating: UL type 4/12 or UL type 4X - Cover Material: Clear polycarbonate (UV rated) - Housing Material: Cast aluminum - Latch Material: Stainless steel - UL recognized - CSA certified
Description
Panel-Safe 20A 125V, GFCI with In-Cabinet Receptacle, Cat 5e Ethernet Access and 3A Circuit Breaker. Features: - Panel-Safe maximizes personnel protection from arc flash hazard, high voltage, and shock hazard - Cat 5e ethernet access - 3A circuit breaker - Finger safe contacts - Enclosure Rating: UL type 4/12 or UL type 4X - Cover Material: Clear polycarbonate (UV rated) - Housing Material: Cast aluminum - Latch Material: Stainless steel - UL recognized - CSA certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet.. - PR205EB - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet..
PR205EB
Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet.. PR205EB
Panel-Safe 20A 125V, GFCI with In-Cabinet Receptacle, Cat 5e Ethernet Access and 3A Circuit Breaker. Features: - Panel-Safe maximizes personnel protection from arc flash hazard, high voltage, and shock hazard - Cat 5e ethernet access - 3A circuit breaker - Finger safe contacts - Enclosure Rating: UL type 4/12 or UL type 4X - Cover Material: Clear polycarbonate (UV rated) - Housing Material: Cast aluminum - Latch Material: Stainless steel - UL recognized - CSA certified

Panel-Safe 20A 125V, GFCI with In-Cabinet Receptacle, Cat 5e Ethernet Access and 3A Circuit Breaker.
Features:
- Panel-Safe maximizes personnel protection from arc flash hazard, high voltage, and shock hazard
- Cat 5e ethernet access
- 3A circuit breaker
- Finger safe contacts
- Enclosure Rating: UL type 4/12 or UL type 4X
- Cover Material: Clear polycarbonate (UV rated)
- Housing Material: Cast aluminum
- Latch Material: Stainless steel
- UL recognized
- CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number PR205EB
Product Name Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 49.80 inch (1265 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details