TelephoneStuff.com Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet.. PR205E

Description
Panel-Safe 20A 125V, GFCI with In-Cabinet Receptacle and Cat 5e Ethernet Access. Features: - Panel-Safe maximizes personnel protection from arc flash hazard, high voltage, and shock hazard - Cat 5e ethernet access - Finger safe contacts - Enclosure Rating: UL type 4/12 or UL type 4X - Cover Material: Clear polycarbonate (UV rated) - Housing Material: Cast aluminum - Latch Material: Stainless steel - UL recognized - CSA certified
Description
Panel-Safe 20A 125V, GFCI with In-Cabinet Receptacle and Cat 5e Ethernet Access. Features: - Panel-Safe maximizes personnel protection from arc flash hazard, high voltage, and shock hazard - Cat 5e ethernet access - Finger safe contacts - Enclosure Rating: UL type 4/12 or UL type 4X - Cover Material: Clear polycarbonate (UV rated) - Housing Material: Cast aluminum - Latch Material: Stainless steel - UL recognized - CSA certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet.. - PR205E - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet..
PR205E
Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet.. PR205E
Panel-Safe 20A 125V, GFCI with In-Cabinet Receptacle and Cat 5e Ethernet Access. Features: - Panel-Safe maximizes personnel protection from arc flash hazard, high voltage, and shock hazard - Cat 5e ethernet access - Finger safe contacts - Enclosure Rating: UL type 4/12 or UL type 4X - Cover Material: Clear polycarbonate (UV rated) - Housing Material: Cast aluminum - Latch Material: Stainless steel - UL recognized - CSA certified

Panel-Safe 20A 125V, GFCI with In-Cabinet Receptacle and Cat 5e Ethernet Access.
Features:
- Panel-Safe maximizes personnel protection from arc flash hazard, high voltage, and shock hazard
- Cat 5e ethernet access
- Finger safe contacts
- Enclosure Rating: UL type 4/12 or UL type 4X
- Cover Material: Clear polycarbonate (UV rated)
- Housing Material: Cast aluminum
- Latch Material: Stainless steel
- UL recognized
- CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number PR205E
Product Name Hubbell Panel-Safe 20A 125V, GFCI with In-Cabinet..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
High-density storage - R5AHE-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details