TelephoneStuff.com Hubbell Latching Raceway Single Service Conduit.. PLP1CACF

Description
Latching Raceway Single Service Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic product designed for the PP1 PremiseTrak Latching and PL1 LANTrak Latching Raceway Series - For Connecting Conduit to Raceway - Can also be used for ceiling feeds - Has combination 1/2", 3/4", and 1" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 2.29" W x 3.31" H x 3.90" D
Description
Latching Raceway Single Service Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic product designed for the PP1 PremiseTrak Latching and PL1 LANTrak Latching Raceway Series - For Connecting Conduit to Raceway - Can also be used for ceiling feeds - Has combination 1/2", 3/4", and 1" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 2.29" W x 3.31" H x 3.90" D

Suppliers

Company
Product
Description
Supplier Links
Hubbell Latching Raceway Single Service Conduit.. - PLP1CACF - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Latching Raceway Single Service Conduit..
PLP1CACF
Hubbell Latching Raceway Single Service Conduit.. PLP1CACF
Latching Raceway Single Service Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic product designed for the PP1 PremiseTrak Latching and PL1 LANTrak Latching Raceway Series - For Connecting Conduit to Raceway - Can also be used for ceiling feeds - Has combination 1/2", 3/4", and 1" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 2.29" W x 3.31" H x 3.90" D

Latching Raceway Single Service Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Conduit Adapter/Ceiling Fitting Features:
- Raceway Conduit Adapter/Ceiling Fitting is a non-metallic product designed for the PP1 PremiseTrak Latching and PL1 LANTrak Latching Raceway Series
- For Connecting Conduit to Raceway
- Can also be used for ceiling feeds
- Has combination 1/2", 3/4", and 1" Trade Size Knock Outs (KOs)
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Dimensions: 2.29" W x 3.31" H x 3.90" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Electrical Conduit
Product Number PLP1CACF
Product Name Hubbell Latching Raceway Single Service Conduit..
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2149580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Type EMCS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details