Tripp Lite's PDU1220 AC power distribution unit offers 20 amp, 120 volt capacity in a versatile multi-mount cabinet.
Power Distribution Unit Features:
- Corded AC power distribution unit with 20 amp capacity and 13 AC receptacles
- Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or zero-U formats
- Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
- 13 NEMA5-15/20R Output receptacles accept common NEMA5-15 and 5-20 equipment plugs
- 15 Foot AC cord NEMA5-20P plug connection
- Switch-free design prevents the potential for accidental shutoff of connected loads
- 20 Amp electrical capacity with circuit breaker
- 120V AC, 50/60Hz electrical compatibility
| TelephoneStuff.com | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | PDU1220 |
| Product Name | Tripp Lite 20 Amp AC Power Distribution Unit |
| Frequency | 50Hz; 60Hz |