TelephoneStuff.com Berk-Tek 12 x OS1 Premise Distribution Plenum Cable,.. PDP012AB0707

Description
Berk-Tek’s tight buffered, fiber optic cable is designed for installation in plenum, riser and horizontal environments and inter-building backbone structures.Cable has 900 µm buffered fibers surrounded by aramid yarns. Sheathed using a special, state-of-the-art polymer material. Features: - Flexible, small diameter, 900 µm tight buffered construction - Six to 144 count fiber construction plenum designs ideal for horizontal and backbone installation - High tensile strength and small diameter design - Support token ring, 10BASE-F, Fast Ethernet, FOIRL, Fiber Channel FC-PH, ATM, Gigabit Ethernet, FDDI, Sonet, voice, video and other networking applications - Cost-saving design, easy to install and terminate - Provides for greater pulling distances thus reducing installation time - Print has consecutive foot markings every two feet along length of the cable - Assurance that cables will meet required specifications for communication networking applications - One cable design meeting all structured cabling network communications applications - Configuration - Twelve buffer coated fiber are in a matix of aramid strength members - Type of cable - Tight Buffered (TB) - Fiber optic type - SM (G.652D) - Outer sheath Plenum - Sheath colour Yellow - Number of optical bers 12 - Maximum installation tension 150 lb - Maximum installation tension 667.0 N - Max. loading - Instillation 300 Lbs and long term is 90 Lbs - Minimum Bending Radius - Installation 3.2 in and long term at 2.1 inches
Description
Berk-Tek’s tight buffered, fiber optic cable is designed for installation in plenum, riser and horizontal environments and inter-building backbone structures.Cable has 900 µm buffered fibers surrounded by aramid yarns. Sheathed using a special, state-of-the-art polymer material. Features: - Flexible, small diameter, 900 µm tight buffered construction - Six to 144 count fiber construction plenum designs ideal for horizontal and backbone installation - High tensile strength and small diameter design - Support token ring, 10BASE-F, Fast Ethernet, FOIRL, Fiber Channel FC-PH, ATM, Gigabit Ethernet, FDDI, Sonet, voice, video and other networking applications - Cost-saving design, easy to install and terminate - Provides for greater pulling distances thus reducing installation time - Print has consecutive foot markings every two feet along length of the cable - Assurance that cables will meet required specifications for communication networking applications - One cable design meeting all structured cabling network communications applications - Configuration - Twelve buffer coated fiber are in a matix of aramid strength members - Type of cable - Tight Buffered (TB) - Fiber optic type - SM (G.652D) - Outer sheath Plenum - Sheath colour Yellow - Number of optical bers 12 - Maximum installation tension 150 lb - Maximum installation tension 667.0 N - Max. loading - Instillation 300 Lbs and long term is 90 Lbs - Minimum Bending Radius - Installation 3.2 in and long term at 2.1 inches

Suppliers

Company
Product
Description
Supplier Links
Berk-Tek 12 x OS1 Premise Distribution Plenum Cable,.. - PDP012AB0707 - TelephoneStuff.com
Huntington Beach, CA, USA
Berk-Tek 12 x OS1 Premise Distribution Plenum Cable,..
PDP012AB0707
Berk-Tek 12 x OS1 Premise Distribution Plenum Cable,.. PDP012AB0707
Berk-Tek’s tight buffered, fiber optic cable is designed for installation in plenum, riser and horizontal environments and inter-building backbone structures.Cable has 900 µm buffered fibers surrounded by aramid yarns. Sheathed using a special, state-of-the-art polymer material. Features: - Flexible, small diameter, 900 µm tight buffered construction - Six to 144 count fiber construction plenum designs ideal for horizontal and backbone installation - High tensile strength and small diameter design - Support token ring, 10BASE-F, Fast Ethernet, FOIRL, Fiber Channel FC-PH, ATM, Gigabit Ethernet, FDDI, Sonet, voice, video and other networking applications - Cost-saving design, easy to install and terminate - Provides for greater pulling distances thus reducing installation time - Print has consecutive foot markings every two feet along length of the cable - Assurance that cables will meet required specifications for communication networking applications - One cable design meeting all structured cabling network communications applications - Configuration - Twelve buffer coated fiber are in a matix of aramid strength members - Type of cable - Tight Buffered (TB) - Fiber optic type - SM (G.652D) - Outer sheath Plenum - Sheath colour Yellow - Number of optical bers 12 - Maximum installation tension 150 lb - Maximum installation tension 667.0 N - Max. loading - Instillation 300 Lbs and long term is 90 Lbs - Minimum Bending Radius - Installation 3.2 in and long term at 2.1 inches

Berk-Tek’s tight buffered, fiber optic cable is designed for installation in plenum, riser and horizontal environments and inter-building backbone structures.Cable has 900 µm buffered fibers surrounded by aramid yarns. Sheathed using a special, state-of-the-art polymer material.
Features:
- Flexible, small diameter, 900 µm tight buffered construction
- Six to 144 count fiber construction plenum designs ideal for horizontal and backbone installation
- High tensile strength and small diameter design
- Support token ring, 10BASE-F, Fast Ethernet, FOIRL, Fiber Channel FC-PH, ATM, Gigabit Ethernet, FDDI, Sonet, voice, video and other networking applications
- Cost-saving design, easy to install and terminate
- Provides for greater pulling distances thus reducing installation time
- Print has consecutive foot markings every two feet along length of the cable
- Assurance that cables will meet required specifications for communication networking applications
- One cable design meeting all structured cabling network communications applications
- Configuration - Twelve buffer coated fiber are in a matix of aramid strength members
- Type of cable - Tight Buffered (TB)
- Fiber optic type - SM (G.652D)
- Outer sheath Plenum
- Sheath colour Yellow
- Number of optical bers 12
- Maximum installation tension 150 lb
- Maximum installation tension 667.0 N
- Max. loading - Instillation 300 Lbs and long term is 90 Lbs
- Minimum Bending Radius - Installation 3.2 in and long term at 2.1 inches

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number PDP012AB0707
Product Name Berk-Tek 12 x OS1 Premise Distribution Plenum Cable,..
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details