TelephoneStuff.com Hubbell Two-Gang Deep Undivided Low Voltage Box PDB12TGLV

Description
Two-Gang Low Voltage Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Two-Gang Low Voltage Box Features: - Two-Gang Low Voltage Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, and PL1 (Single Service) LANTrak - Specifically designed for Low Voltage Applications only - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 5.06" W x 4.90" H x 2.44" D
Description
Two-Gang Low Voltage Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Two-Gang Low Voltage Box Features: - Two-Gang Low Voltage Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, and PL1 (Single Service) LANTrak - Specifically designed for Low Voltage Applications only - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 5.06" W x 4.90" H x 2.44" D

Suppliers

Company
Product
Description
Supplier Links
Hubbell Two-Gang Deep Undivided Low Voltage Box - PDB12TGLV - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Two-Gang Deep Undivided Low Voltage Box
PDB12TGLV
Hubbell Two-Gang Deep Undivided Low Voltage Box PDB12TGLV
Two-Gang Low Voltage Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Two-Gang Low Voltage Box Features: - Two-Gang Low Voltage Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, and PL1 (Single Service) LANTrak - Specifically designed for Low Voltage Applications only - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 5.06" W x 4.90" H x 2.44" D

Two-Gang Low Voltage Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Two-Gang Low Voltage Box Features:
- Two-Gang Low Voltage Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, and PL1 (Single Service) LANTrak
- Specifically designed for Low Voltage Applications only
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Dimensions: 5.06" W x 4.90" H x 2.44" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PDB12TGLV
Product Name Hubbell Two-Gang Deep Undivided Low Voltage Box
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - SC-4-PD - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details