TelephoneStuff.com Hubbell One-Gang Low Profile Box PDB12LP

Description
One-Gang Low Profile Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Low Profile Box Features: - One-Gang Low Profile Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series - Specifically designed for shallow switches and receptacles - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 3.25" W x 4.90" H x 1.25" D - Available in Packages of 5, 10, and 20 Boxes
Description
One-Gang Low Profile Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Low Profile Box Features: - One-Gang Low Profile Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series - Specifically designed for shallow switches and receptacles - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 3.25" W x 4.90" H x 1.25" D - Available in Packages of 5, 10, and 20 Boxes

Suppliers

Company
Product
Description
Supplier Links
Hubbell One-Gang Low Profile Box - PDB12LP - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell One-Gang Low Profile Box
PDB12LP
Hubbell One-Gang Low Profile Box PDB12LP
One-Gang Low Profile Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Low Profile Box Features: - One-Gang Low Profile Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series - Specifically designed for shallow switches and receptacles - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 3.25" W x 4.90" H x 1.25" D - Available in Packages of 5, 10, and 20 Boxes

One-Gang Low Profile Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
One-Gang Low Profile Box Features:
- One-Gang Low Profile Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series
- Specifically designed for shallow switches and receptacles
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Dimensions: 3.25" W x 4.90" H x 1.25" D
- Available in Packages of 5, 10, and 20 Boxes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PDB12LP
Product Name Hubbell One-Gang Low Profile Box
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - SC-3-PL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details
Communication Plate - SP60W - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Plastic
View Details