TelephoneStuff.com Hubbell One-Gang Deep Box PDB12D

Description
One-Gang Deep Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Deep Box Features: - One-Gang Low Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series - For deep devices or applications where additional room is beneficial - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 3.25" W x 4.90" H x 2.44" D - Available in Packages of 5, 10, and 20 Boxes
Description
One-Gang Deep Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Deep Box Features: - One-Gang Low Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series - For deep devices or applications where additional room is beneficial - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 3.25" W x 4.90" H x 2.44" D - Available in Packages of 5, 10, and 20 Boxes

Suppliers

Company
Product
Description
Supplier Links
Hubbell One-Gang Deep Box - PDB12D - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell One-Gang Deep Box
PDB12D
Hubbell One-Gang Deep Box PDB12D
One-Gang Deep Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Deep Box Features: - One-Gang Low Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series - For deep devices or applications where additional room is beneficial - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 3.25" W x 4.90" H x 2.44" D - Available in Packages of 5, 10, and 20 Boxes

One-Gang Deep Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
One-Gang Deep Box Features:
- One-Gang Low Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series
- For deep devices or applications where additional room is beneficial
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Dimensions: 3.25" W x 4.90" H x 2.44" D
- Available in Packages of 5, 10, and 20 Boxes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PDB12D
Product Name Hubbell One-Gang Deep Box
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3014 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Standard Wall Plate - NT-S-NFB-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details