TelephoneStuff.com Hubbell PB3 BaseTrak Raceway Conduit Adapter/Ceiling.. PB3CACF

Description
PB3 BaseTrak Raceway Three Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the PB3 BaseTrak Three Channel Raceway Series - For Connecting Conduit to Raceway - Also use for ceiling feeds - Has combination 1/2", 3/4", 1", 1 1/4", and 1 1/2" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 4.72" H x 6.30" W x 5.22" D
Description
PB3 BaseTrak Raceway Three Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the PB3 BaseTrak Three Channel Raceway Series - For Connecting Conduit to Raceway - Also use for ceiling feeds - Has combination 1/2", 3/4", 1", 1 1/4", and 1 1/2" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 4.72" H x 6.30" W x 5.22" D

Suppliers

Company
Product
Description
Supplier Links
Hubbell PB3 BaseTrak Raceway Conduit Adapter/Ceiling.. - PB3CACF - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell PB3 BaseTrak Raceway Conduit Adapter/Ceiling..
PB3CACF
Hubbell PB3 BaseTrak Raceway Conduit Adapter/Ceiling.. PB3CACF
PB3 BaseTrak Raceway Three Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the PB3 BaseTrak Three Channel Raceway Series - For Connecting Conduit to Raceway - Also use for ceiling feeds - Has combination 1/2", 3/4", 1", 1 1/4", and 1 1/2" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 4.72" H x 6.30" W x 5.22" D

PB3 BaseTrak Raceway Three Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Conduit Adapter/Ceiling Fitting Features:
- Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the PB3 BaseTrak Three Channel Raceway Series
- For Connecting Conduit to Raceway
- Also use for ceiling feeds
- Has combination 1/2", 3/4", 1", 1 1/4", and 1 1/2" Trade Size Knock Outs (KOs)
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Dimensions: 4.72" H x 6.30" W x 5.22" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Conduit Fittings
Product Number PB3CACF
Product Name Hubbell PB3 BaseTrak Raceway Conduit Adapter/Ceiling..
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details