TelephoneStuff.com Hubbell PB2 BaseTrak Raceway Conduit Adapter/Ceiling.. PB2CACF

Description
PB2 BaseTrak Non-Metallic Two Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the PB2 BaseTrak Raceway Series - Specifically for connecting the Conduit to Raceway and for use with ceiling feeds - Has combination 1/2", 3/4", 1", 1 1/4", and 1 1/2" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 4.72" H x 6.30" W x 5.22" D
Description
PB2 BaseTrak Non-Metallic Two Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the PB2 BaseTrak Raceway Series - Specifically for connecting the Conduit to Raceway and for use with ceiling feeds - Has combination 1/2", 3/4", 1", 1 1/4", and 1 1/2" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 4.72" H x 6.30" W x 5.22" D

Suppliers

Company
Product
Description
Supplier Links
Hubbell PB2 BaseTrak Raceway Conduit Adapter/Ceiling.. - PB2CACF - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell PB2 BaseTrak Raceway Conduit Adapter/Ceiling..
PB2CACF
Hubbell PB2 BaseTrak Raceway Conduit Adapter/Ceiling.. PB2CACF
PB2 BaseTrak Non-Metallic Two Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Conduit Adapter/Ceiling Fitting Features: - Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the PB2 BaseTrak Raceway Series - Specifically for connecting the Conduit to Raceway and for use with ceiling feeds - Has combination 1/2", 3/4", 1", 1 1/4", and 1 1/2" Trade Size Knock Outs (KOs) - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 4.72" H x 6.30" W x 5.22" D

PB2 BaseTrak Non-Metallic Two Channel Raceway Conduit Adapter/Ceiling Fitting is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Conduit Adapter/Ceiling Fitting Features:
- Raceway Conduit Adapter/Ceiling Fitting is a non-metallic multi-service product designed for the PB2 BaseTrak Raceway Series
- Specifically for connecting the Conduit to Raceway and for use with ceiling feeds
- Has combination 1/2", 3/4", 1", 1 1/4", and 1 1/2" Trade Size Knock Outs (KOs)
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Dimensions: 4.72" H x 6.30" W x 5.22" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Conduit Fittings
Product Number PB2CACF
Product Name Hubbell PB2 BaseTrak Raceway Conduit Adapter/Ceiling..
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details