TelephoneStuff.com Hubbell Pro-AV Unloaded Patch Panel PAV16

Description
Pro-AV Unloaded Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Performance: Pro-AV, standard - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - PAV16 is 1 unit; PAV32 is 2 units - PAV16 can hold 24 ports - PAV32 can hold 48 ports - Complies with EIA-310-D rack mount standard - RoHS compliant
Description
Pro-AV Unloaded Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Performance: Pro-AV, standard - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - PAV16 is 1 unit; PAV32 is 2 units - PAV16 can hold 24 ports - PAV32 can hold 48 ports - Complies with EIA-310-D rack mount standard - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Pro-AV Unloaded Patch Panel - PAV16 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Pro-AV Unloaded Patch Panel
PAV16
Hubbell Pro-AV Unloaded Patch Panel PAV16
Pro-AV Unloaded Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Performance: Pro-AV, standard - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - PAV16 is 1 unit; PAV32 is 2 units - PAV16 can hold 24 ports - PAV32 can hold 48 ports - Complies with EIA-310-D rack mount standard - RoHS compliant

Pro-AV Unloaded Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments.
Features:
- Panel allows for endless AV and data applications
- Rolled edge construction provides rugged strength to eliminate flex during termination
- Front-loading iStation modules allow for x-end installation and AV application modules
- Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path
- Third hand location pin provides a hands-free installation
- Centered port identification allows for greater visibility of labels and clean patch cord organization
- Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief
- Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste
- Compatible with hubbell labeling solution
- Rear-loading keystone panels compatible with HPW keystone AV connectors
- iStation panels compatible with all iStation modules
- All panels accept hubbell jacks
- Material: 16 ga. cold rolled steel
- Performance: Pro-AV, standard
- Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium
- PAV16 is 1 unit; PAV32 is 2 units
- PAV16 can hold 24 ports
- PAV32 can hold 48 ports
- Complies with EIA-310-D rack mount standard
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number PAV16
Product Name Hubbell Pro-AV Unloaded Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 277-1343380-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details