TelephoneStuff.com VXI Passport 37V-DC Over-the-Ear Noise-Canceling Headset.. PASSPORT-37V-DC-7

Description
Passport 37V-DC is a professional grade, direct connect convertible headset for phone systems that don't require the use of an amplifier. Features: - Over-the-head or over-the-ear wear - Lightweight - Noise canceling microphone - Left or right side placement Compatible with the following IP Phones: - Cisco (Must be connected through handset jack) - 7902, 7902G, 7905, 7905G, 7910, 7910G, 7911, 7911G, 7912, 7912G - Grandstream - GXP1200, GXP2010, GXP2020 - Snom - 220, 320, 360, 370
Description
Passport 37V-DC is a professional grade, direct connect convertible headset for phone systems that don't require the use of an amplifier. Features: - Over-the-head or over-the-ear wear - Lightweight - Noise canceling microphone - Left or right side placement Compatible with the following IP Phones: - Cisco (Must be connected through handset jack) - 7902, 7902G, 7905, 7905G, 7910, 7910G, 7911, 7911G, 7912, 7912G - Grandstream - GXP1200, GXP2010, GXP2020 - Snom - 220, 320, 360, 370

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 37V-DC Over-the-Ear Noise-Canceling Headset.. - PASSPORT-37V-DC-7 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 37V-DC Over-the-Ear Noise-Canceling Headset..
PASSPORT-37V-DC-7
VXI Passport 37V-DC Over-the-Ear Noise-Canceling Headset.. PASSPORT-37V-DC-7
Passport 37V-DC is a professional grade, direct connect convertible headset for phone systems that don't require the use of an amplifier. Features: - Over-the-head or over-the-ear wear - Lightweight - Noise canceling microphone - Left or right side placement Compatible with the following IP Phones: - Cisco (Must be connected through handset jack) - 7902, 7902G, 7905, 7905G, 7910, 7910G, 7911, 7911G, 7912, 7912G - Grandstream - GXP1200, GXP2010, GXP2020 - Snom - 220, 320, 360, 370

Passport 37V-DC is a professional grade, direct connect convertible headset for phone systems that don't require the use of an amplifier.
Features:
- Over-the-head or over-the-ear wear
- Lightweight
- Noise canceling microphone
- Left or right side placement
Compatible with the following IP Phones:
- Cisco (Must be connected through handset jack) - 7902, 7902G, 7905, 7905G, 7910, 7910G, 7911, 7911G, 7912, 7912G
- Grandstream - GXP1200, GXP2010, GXP2020
- Snom - 220, 320, 360, 370

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PASSPORT-37V-DC-7
Product Name VXI Passport 37V-DC Over-the-Ear Noise-Canceling Headset..
Type Over the ear
Unlock Full Specs
to access all available technical data

Similar Products

O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details