TelephoneStuff.com VXI 20V Binaural Noise-Canceling Headset with 202926 USB.. PASSPORT-20V-U

Description
Direct plug-in solution for VoIP SoftPhones - Cisco, Avaya, Mitel, Inter-Tel (InterTel), Zultys, Pingtel, ShoreTel, Bloophone, eStara, Cirilium, ClearPhone, Cosmobridge, DSG Technology, Skype, Sysmaster, eyePmedia, xten, IP Blue phones. VXI’s Passport 20V is a high quality, professional grade monaural headset solution for contact center use. Passport V headsets work with all VXI standard amplifiers and direct connect cords. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input USB Features: - Full duplex audio via USB connection - DSP (Digital Signal Processing) with echo suppression - Easy to use: simple plug and play USB connection - Convenient interchangeability in the contact center: connect headset to this USB cord or to VXI standard telephone solutions - Compatible with the following VoIP SoftPhones - Cisco, Avaya, Mitel, Inter-Tel (InterTel), Zultys, Pingtel, ShoreTel, Bloophone, eStara, Cirilium, ClearPhone, Cosmobridge, DSG Technology, Skype, Sysmaster, eyePmedia, xten, IP Blue and more - For Windows 98SE, Windows 2000, Windows Me, and Windows XP
Description
Direct plug-in solution for VoIP SoftPhones - Cisco, Avaya, Mitel, Inter-Tel (InterTel), Zultys, Pingtel, ShoreTel, Bloophone, eStara, Cirilium, ClearPhone, Cosmobridge, DSG Technology, Skype, Sysmaster, eyePmedia, xten, IP Blue phones. VXI’s Passport 20V is a high quality, professional grade monaural headset solution for contact center use. Passport V headsets work with all VXI standard amplifiers and direct connect cords. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input USB Features: - Full duplex audio via USB connection - DSP (Digital Signal Processing) with echo suppression - Easy to use: simple plug and play USB connection - Convenient interchangeability in the contact center: connect headset to this USB cord or to VXI standard telephone solutions - Compatible with the following VoIP SoftPhones - Cisco, Avaya, Mitel, Inter-Tel (InterTel), Zultys, Pingtel, ShoreTel, Bloophone, eStara, Cirilium, ClearPhone, Cosmobridge, DSG Technology, Skype, Sysmaster, eyePmedia, xten, IP Blue and more - For Windows 98SE, Windows 2000, Windows Me, and Windows XP

Suppliers

Company
Product
Description
Supplier Links
VXI 20V Binaural Noise-Canceling Headset with 202926 USB.. - PASSPORT-20V-U - TelephoneStuff.com
Huntington Beach, CA, USA
VXI 20V Binaural Noise-Canceling Headset with 202926 USB..
PASSPORT-20V-U
VXI 20V Binaural Noise-Canceling Headset with 202926 USB.. PASSPORT-20V-U
Direct plug-in solution for VoIP SoftPhones - Cisco, Avaya, Mitel, Inter-Tel (InterTel), Zultys, Pingtel, ShoreTel, Bloophone, eStara, Cirilium, ClearPhone, Cosmobridge, DSG Technology, Skype, Sysmaster, eyePmedia, xten, IP Blue phones. VXI’s Passport 20V is a high quality, professional grade monaural headset solution for contact center use. Passport V headsets work with all VXI standard amplifiers and direct connect cords. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input USB Features: - Full duplex audio via USB connection - DSP (Digital Signal Processing) with echo suppression - Easy to use: simple plug and play USB connection - Convenient interchangeability in the contact center: connect headset to this USB cord or to VXI standard telephone solutions - Compatible with the following VoIP SoftPhones - Cisco, Avaya, Mitel, Inter-Tel (InterTel), Zultys, Pingtel, ShoreTel, Bloophone, eStara, Cirilium, ClearPhone, Cosmobridge, DSG Technology, Skype, Sysmaster, eyePmedia, xten, IP Blue and more - For Windows 98SE, Windows 2000, Windows Me, and Windows XP

Direct plug-in solution for VoIP SoftPhones - Cisco, Avaya, Mitel, Inter-Tel (InterTel), Zultys, Pingtel, ShoreTel, Bloophone, eStara, Cirilium, ClearPhone, Cosmobridge, DSG Technology, Skype, Sysmaster, eyePmedia, xten, IP Blue phones. VXI’s Passport 20V is a high quality, professional grade monaural headset solution for contact center use. Passport V headsets work with all VXI standard amplifiers and direct connect cords.
Headset Features:
- Noise canceling microphone greatly reduces
background noise for a more professional sounding call
- Durable components for long product life
- Adjustable ratchet headband for secure, comfortable fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
USB Features:
- Full duplex audio via USB connection
- DSP (Digital Signal Processing) with echo suppression
- Easy to use: simple plug and play USB connection
- Convenient interchangeability in the contact center: connect headset to this USB cord or to VXI standard telephone solutions
- Compatible with the following VoIP SoftPhones - Cisco, Avaya, Mitel, Inter-Tel (InterTel), Zultys, Pingtel, ShoreTel, Bloophone, eStara, Cirilium, ClearPhone, Cosmobridge, DSG Technology, Skype, Sysmaster, eyePmedia, xten, IP Blue and more
- For Windows 98SE, Windows 2000, Windows Me, and Windows XP

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PASSPORT-20V-U
Product Name VXI 20V Binaural Noise-Canceling Headset with 202926 USB..
Application Computer; Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
Y-204 Deluxe Speaker/Mic with 3.5mm Single plug - Y-204 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details