TelephoneStuff.com VXI Passport 20P Monaural Noise-Canceling Headset with.. PASSPORT-20P-9

Description
Passport 20P Monaural Noise-Canceling Headset with QD1026P Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers with Plantronics-compatib le quick disconnect. Headset and Cable Bundle Features: - Provides an immediate connection to the Plantronics-compatib le quick disconnect lower cord for easy integration in the contact center - Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and improved voice clarity - Adjustable, ratchet headband provides operator with a comfortable, secure fit - Concave ear cushion for greater comfort - High impact plastic and durable components for fewer repairs and long headset life - Headset is also identified as Model #201492 - Included Passport Lower Quick Disconnect QD1026P Cord is a coiled cord with modular end and Plantronics quick disconnect end The 20P and QD1029P Headset Cable Bundle are compatible with with the following IP Phone Models: - Cisco: 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G
Description
Passport 20P Monaural Noise-Canceling Headset with QD1026P Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers with Plantronics-compatib le quick disconnect. Headset and Cable Bundle Features: - Provides an immediate connection to the Plantronics-compatib le quick disconnect lower cord for easy integration in the contact center - Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and improved voice clarity - Adjustable, ratchet headband provides operator with a comfortable, secure fit - Concave ear cushion for greater comfort - High impact plastic and durable components for fewer repairs and long headset life - Headset is also identified as Model #201492 - Included Passport Lower Quick Disconnect QD1026P Cord is a coiled cord with modular end and Plantronics quick disconnect end The 20P and QD1029P Headset Cable Bundle are compatible with with the following IP Phone Models: - Cisco: 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 20P Monaural Noise-Canceling Headset with.. - PASSPORT-20P-9 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 20P Monaural Noise-Canceling Headset with..
PASSPORT-20P-9
VXI Passport 20P Monaural Noise-Canceling Headset with.. PASSPORT-20P-9
Passport 20P Monaural Noise-Canceling Headset with QD1026P Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers with Plantronics-compatib le quick disconnect. Headset and Cable Bundle Features: - Provides an immediate connection to the Plantronics-compatib le quick disconnect lower cord for easy integration in the contact center - Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and improved voice clarity - Adjustable, ratchet headband provides operator with a comfortable, secure fit - Concave ear cushion for greater comfort - High impact plastic and durable components for fewer repairs and long headset life - Headset is also identified as Model #201492 - Included Passport Lower Quick Disconnect QD1026P Cord is a coiled cord with modular end and Plantronics quick disconnect end The 20P and QD1029P Headset Cable Bundle are compatible with with the following IP Phone Models: - Cisco: 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Passport 20P Monaural Noise-Canceling Headset with QD1026P Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers with Plantronics-compatible quick disconnect.
Headset and Cable Bundle Features:
- Provides an immediate connection to the Plantronics-compatible quick disconnect lower cord for easy integration in the contact center
- Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and
improved voice clarity
- Adjustable, ratchet headband provides operator with a comfortable, secure fit
- Concave ear cushion for greater comfort
- High impact plastic and durable components for fewer repairs and long headset life
- Headset is also identified as Model #201492
- Included Passport Lower Quick Disconnect QD1026P Cord is a coiled cord with modular end and Plantronics quick disconnect end
The 20P and QD1029P Headset Cable Bundle are compatible with with the following IP Phone Models:
- Cisco: 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PASSPORT-20P-9
Product Name VXI Passport 20P Monaural Noise-Canceling Headset with..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details