TelephoneStuff.com VXI Passport 20G-DC Binaural Headset for GN Netcom Direct.. PASSPORT-20G-DC

Description
Passport 20G-DC is a high quality, professional grade binaural headset solution for contact center use. This headset is designed to provide easy integration into call centers utilizing GN Netcom quick disconnects. Passport G headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Features: - Provides an immediate connection to the GN Netcom quick disconnect lower cord for easy integration in the contact center - Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and improved voice clarity - Adjustable, ratchet headband provides operator with a comfortable, secure fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - High impact plastic and durable components for fewer repairs and long headset life
Description
Passport 20G-DC is a high quality, professional grade binaural headset solution for contact center use. This headset is designed to provide easy integration into call centers utilizing GN Netcom quick disconnects. Passport G headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Features: - Provides an immediate connection to the GN Netcom quick disconnect lower cord for easy integration in the contact center - Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and improved voice clarity - Adjustable, ratchet headband provides operator with a comfortable, secure fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - High impact plastic and durable components for fewer repairs and long headset life

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 20G-DC Binaural Headset for GN Netcom Direct.. - PASSPORT-20G-DC - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 20G-DC Binaural Headset for GN Netcom Direct..
PASSPORT-20G-DC
VXI Passport 20G-DC Binaural Headset for GN Netcom Direct.. PASSPORT-20G-DC
Passport 20G-DC is a high quality, professional grade binaural headset solution for contact center use. This headset is designed to provide easy integration into call centers utilizing GN Netcom quick disconnects. Passport G headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Features: - Provides an immediate connection to the GN Netcom quick disconnect lower cord for easy integration in the contact center - Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and improved voice clarity - Adjustable, ratchet headband provides operator with a comfortable, secure fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - High impact plastic and durable components for fewer repairs and long headset life

Passport 20G-DC is a high quality, professional grade binaural headset solution for contact center use. This headset is designed to provide easy integration into call centers utilizing GN Netcom quick disconnects. Passport G headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center.
Features:
- Provides an immediate connection to the GN Netcom quick disconnect lower cord for easy integration in the contact center
- Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and
improved voice clarity
- Adjustable, ratchet headband provides operator with a comfortable, secure fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- High impact plastic and durable components for fewer repairs and long headset life

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PASSPORT-20G-DC
Product Name VXI Passport 20G-DC Binaural Headset for GN Netcom Direct..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details