TelephoneStuff.com VXI Passport 10V-DC Monaural Headset with QD1027 Modular.. PASSPORT-10V-DC-7

Description
Passport 10V-DC Monaural Headset with QD1027 Modular Cord. Cisco 7905, 7910, 7912 IP phones – connect headset through the phone’s handset jack. Polycom IP 220, 320, 360, 370. Passport 10V-DC headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Includes Tuffset QD1027 modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end. Headset Features: - Noise-canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 10V-DC (PASSPORT-10V-DC) and QD1027 cord (30005) Cord compatible with the following IP phone models: - Avaya IP Phones - 1603, 1608, 1616, 6408D+, 9610, 9620, 9630, 9630G, 9640, 9640G, 9650 - Avaya Digital Phones - 6408D+ - Cisco (Must be connected through handset jack) - 7902, 7902G, 7905, 7905G, 7910, 7910G, 7911, 7911G, 7912, 7912G - Grandstream - GXP1200, GXP2010, GXP2020 - Snom - 220, 320, 360, 370
Description
Passport 10V-DC Monaural Headset with QD1027 Modular Cord. Cisco 7905, 7910, 7912 IP phones – connect headset through the phone’s handset jack. Polycom IP 220, 320, 360, 370. Passport 10V-DC headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Includes Tuffset QD1027 modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end. Headset Features: - Noise-canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 10V-DC (PASSPORT-10V-DC) and QD1027 cord (30005) Cord compatible with the following IP phone models: - Avaya IP Phones - 1603, 1608, 1616, 6408D+, 9610, 9620, 9630, 9630G, 9640, 9640G, 9650 - Avaya Digital Phones - 6408D+ - Cisco (Must be connected through handset jack) - 7902, 7902G, 7905, 7905G, 7910, 7910G, 7911, 7911G, 7912, 7912G - Grandstream - GXP1200, GXP2010, GXP2020 - Snom - 220, 320, 360, 370

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 10V-DC Monaural Headset with QD1027 Modular.. - PASSPORT-10V-DC-7 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 10V-DC Monaural Headset with QD1027 Modular..
PASSPORT-10V-DC-7
VXI Passport 10V-DC Monaural Headset with QD1027 Modular.. PASSPORT-10V-DC-7
Passport 10V-DC Monaural Headset with QD1027 Modular Cord. Cisco 7905, 7910, 7912 IP phones – connect headset through the phone’s handset jack. Polycom IP 220, 320, 360, 370. Passport 10V-DC headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Includes Tuffset QD1027 modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end. Headset Features: - Noise-canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 10V-DC (PASSPORT-10V-DC) and QD1027 cord (30005) Cord compatible with the following IP phone models: - Avaya IP Phones - 1603, 1608, 1616, 6408D+, 9610, 9620, 9630, 9630G, 9640, 9640G, 9650 - Avaya Digital Phones - 6408D+ - Cisco (Must be connected through handset jack) - 7902, 7902G, 7905, 7905G, 7910, 7910G, 7911, 7911G, 7912, 7912G - Grandstream - GXP1200, GXP2010, GXP2020 - Snom - 220, 320, 360, 370

Passport 10V-DC Monaural Headset with QD1027 Modular Cord.
Cisco 7905, 7910, 7912 IP phones – connect headset through the phone’s handset jack. Polycom IP 220, 320, 360, 370. Passport 10V-DC headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles.
Includes Tuffset QD1027 modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end.
Headset Features:
- Noise-canceling microphone greatly reduces
background noise for a more professional sounding call
- Durable components for long product life
- Adjustable ratchet headband for secure, comfortable fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- Includes Passport 10V-DC (PASSPORT-10V-DC) and QD1027 cord (30005)
Cord compatible with the following IP phone models:
- Avaya IP Phones - 1603, 1608, 1616, 6408D+, 9610, 9620, 9630, 9630G, 9640, 9640G, 9650
- Avaya Digital Phones - 6408D+
- Cisco (Must be connected through handset jack) - 7902, 7902G, 7905, 7905G, 7910, 7910G, 7911, 7911G, 7912, 7912G
- Grandstream - GXP1200, GXP2010, GXP2020
- Snom - 220, 320, 360, 370

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PASSPORT-10V-DC-7
Product Name VXI Passport 10V-DC Monaural Headset with QD1027 Modular..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details