Passport 10V Monaural Noise-Canceling Headset with QD1095V Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers utilizing VXI standard amplifiers and direct connect cords.
Headset and Cable Bundle Features:
- Provides an immediate connection to the VXI quick disconnect lower cord for easy integration in the contact center
- Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and
improved voice clarity
- Adjustable, ratchet headband provides operator with a comfortable, secure fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- High impact plastic and durable components for fewer repairs and long headset life
- Included Passport QD1095V Quick Disconnect Modular Cord for Direct plug-in situations where an amplifier is not required
- Passport 10V and QD1095V cable has a single 2.5mm jack for connection to phones with standard 2.5mm headset port
The 10V and QD1095V Headset Cable Bundle are compatible with with the following IP Phone Models:
- Polycom:
- IP330
- IP320
- Aastra:
- 480i CT *connect to CT wireless headset
- Avaya:
- 3631
- 3616
- 3620
- 3626
- 3641
- 3645
- Grandstream:
- GXP-2000 (v.1.0 or later)
- Budgetone 200
- Budgetone 102
- Budgetone 101
- Linksys:
- SPA962
- SPA942
- SPA941
- SPA922
- SPA921
- SPA901
- Polycom:
- 320
- 330
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | PASSPORT-10V-95 |
| Product Name | VXI Passport 10V Monaural Noise-Canceling Headset with.. |
| Application | Voice |