Passport 10G Monaural Noise-Canceling Headset with QD1026G Headset Cable Bundle is a high quality, professional grade monaural headset for contact center use. The included headset is designed to provide easy integration into call centers utilizing GN Netcom quick disconnects. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center.
Headset and Cable Bundle Features:
- Provides an immediate connection to the GN Netcom quick disconnect lower cord for easy integration in the contact center
- Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and
improved voice clarity
- Adjustable, ratchet headband provides operator with a comfortable, secure fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- High impact plastic and durable components for fewer repairs and long headset life
- Headset is also identified as Model #201602
- Included QD1026G Headset Cable Offers:
- Passport QD1026G with GN Netcom Quick Disconnect for direct plug in situations where an amplifier is not required
- Provides GN Netcom quick disconnect (QD) on one end and modular connector on the other end
- Headset Cable is also identified as Model #201400
The 10G and QD1026G Headset Cable Bundle are compatible with with the following IP Phone Models:
- Aastra: 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i
- Polycom: SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430
- Snom: 300
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | PASSPORT-10G-6 |
| Product Name | VXI Passport 10G Monaural Noise-Canceling Headset with.. |
| Application | Voice |