TelephoneStuff.com Guardian Telecom WRT-H Hazardous Area Telephones P6672

Description
Guardian’s WRT-H Hazardous Area Telephones are designed to provide safe, reliable communication in hazardous areas that are prone to high humidity, chemical vapors, dust and physical abuse. Several variations and options are available to suit the end user's requirements. The WRT-H model is approved for use in Class I, Division 2 Groups A, B, C and D areas. The units are housed in rugged, weather and corrosion resistant enclosures that ensure operation in severe conditions. Features: - Magnetic reed hook switch to reduce parts subject to wear - Encapsulated circuitry impervious to water condensation and dust - Hinge turns on nylon bushings to avoid jamming caused by salt or corrosion - Spring-loaded door for automatic closure - Heavy duty industrial handset - Volume control to ensure communication in noisy environments - Temp. range -40° to +60°C (-40° to +140°F) - Water proof connections & stainless steel fittings - Hearing aid compatible for total user compatibility - Electronic ringer - Tone or pulse dialing - Easily connected to any single line analog CO or PABX telephone line - Conduit Hub included Applications: - Oil Refineries - Drilling Rigs - Ammonia & Fertilizer Plants - Mines - Paint & Varnish Manufacturing - Bulk Loading Stations - Chemical Plants - Grain Processing Facilities - Sewage Treatment Plants - Food Processing Facilities - Pulp & Paper Mills - etc. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Guardian’s WRT-H Hazardous Area Telephones are designed to provide safe, reliable communication in hazardous areas that are prone to high humidity, chemical vapors, dust and physical abuse. Several variations and options are available to suit the end user's requirements. The WRT-H model is approved for use in Class I, Division 2 Groups A, B, C and D areas. The units are housed in rugged, weather and corrosion resistant enclosures that ensure operation in severe conditions. Features: - Magnetic reed hook switch to reduce parts subject to wear - Encapsulated circuitry impervious to water condensation and dust - Hinge turns on nylon bushings to avoid jamming caused by salt or corrosion - Spring-loaded door for automatic closure - Heavy duty industrial handset - Volume control to ensure communication in noisy environments - Temp. range -40° to +60°C (-40° to +140°F) - Water proof connections & stainless steel fittings - Hearing aid compatible for total user compatibility - Electronic ringer - Tone or pulse dialing - Easily connected to any single line analog CO or PABX telephone line - Conduit Hub included Applications: - Oil Refineries - Drilling Rigs - Ammonia & Fertilizer Plants - Mines - Paint & Varnish Manufacturing - Bulk Loading Stations - Chemical Plants - Grain Processing Facilities - Sewage Treatment Plants - Food Processing Facilities - Pulp & Paper Mills - etc. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom WRT-H Hazardous Area Telephones - P6672 - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom WRT-H Hazardous Area Telephones
P6672
Guardian Telecom WRT-H Hazardous Area Telephones P6672
Guardian’s WRT-H Hazardous Area Telephones are designed to provide safe, reliable communication in hazardous areas that are prone to high humidity, chemical vapors, dust and physical abuse. Several variations and options are available to suit the end user's requirements. The WRT-H model is approved for use in Class I, Division 2 Groups A, B, C and D areas. The units are housed in rugged, weather and corrosion resistant enclosures that ensure operation in severe conditions. Features: - Magnetic reed hook switch to reduce parts subject to wear - Encapsulated circuitry impervious to water condensation and dust - Hinge turns on nylon bushings to avoid jamming caused by salt or corrosion - Spring-loaded door for automatic closure - Heavy duty industrial handset - Volume control to ensure communication in noisy environments - Temp. range -40° to +60°C (-40° to +140°F) - Water proof connections & stainless steel fittings - Hearing aid compatible for total user compatibility - Electronic ringer - Tone or pulse dialing - Easily connected to any single line analog CO or PABX telephone line - Conduit Hub included Applications: - Oil Refineries - Drilling Rigs - Ammonia & Fertilizer Plants - Mines - Paint & Varnish Manufacturing - Bulk Loading Stations - Chemical Plants - Grain Processing Facilities - Sewage Treatment Plants - Food Processing Facilities - Pulp & Paper Mills - etc. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Guardian’s WRT-H Hazardous Area Telephones
are designed to provide safe, reliable communication in hazardous areas that are prone to high humidity, chemical vapors, dust and physical abuse. Several variations and options are available to suit the end user's requirements.
The WRT-H model is approved for use in Class I, Division 2 Groups A, B, C and D areas. The units are housed in rugged, weather and corrosion resistant enclosures that ensure operation in severe conditions.
Features:
- Magnetic reed hook switch to reduce parts subject to wear
- Encapsulated circuitry impervious to water condensation and dust
- Hinge turns on nylon bushings to avoid jamming caused by salt or corrosion
- Spring-loaded door for automatic closure
- Heavy duty industrial handset
- Volume control to ensure communication in noisy environments
- Temp. range -40° to +60°C (-40° to +140°F)
- Water proof connections & stainless steel fittings
- Hearing aid compatible for total user compatibility
- Electronic ringer
- Tone or pulse dialing
- Easily connected to any single line analog CO or PABX telephone line
- Conduit Hub included
Applications:
- Oil Refineries
- Drilling Rigs
- Ammonia & Fertilizer Plants
- Mines
- Paint & Varnish Manufacturing
- Bulk Loading Stations
- Chemical Plants
- Grain Processing Facilities
- Sewage Treatment Plants
- Food Processing Facilities
- Pulp & Paper Mills
- etc.
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number P6672
Product Name Guardian Telecom WRT-H Hazardous Area Telephones
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details