TelephoneStuff.com Hubbell Category 5 Patch Panel - 48 Port P548UE

Description
Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels. Features: - Increased headroom to deliver a cost effective cross connect in a Category 5e channel solution to support Gigabit Ethernet when used with approved Category 5e or Category 6 cable - Universal wiring: panels are supplied with labeling for T568B wiring, but can be easily converted to T568A with a simple change of a supplied label - In-line paired punch-down sequence and increased space between IDC's simplifies lacing, termination, and cable routing - Optional cable management/strain relief products clip to the rear of panel or attach to rack flange - Meets and exceeds component performance requirements of Category 5 TIA/EIA-568-A standards to support 10/100BASE-T applications - Verified error-free Gigabit Ethernet proof of performance to IEEE 802.ab - High-performance copper alloy contacts, 50 micro-inch gold plating to FCC 47 Part 68.5 - UL and cUL Listed - Complies with ISO/IEC 11801 and CENELEC EN 50173 compliant (class D, 2nd Edition) - Conforms to FCC Part 68.5 - Replaces MCC5806110A19E & MCC5806110I19E
Description
Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels. Features: - Increased headroom to deliver a cost effective cross connect in a Category 5e channel solution to support Gigabit Ethernet when used with approved Category 5e or Category 6 cable - Universal wiring: panels are supplied with labeling for T568B wiring, but can be easily converted to T568A with a simple change of a supplied label - In-line paired punch-down sequence and increased space between IDC's simplifies lacing, termination, and cable routing - Optional cable management/strain relief products clip to the rear of panel or attach to rack flange - Meets and exceeds component performance requirements of Category 5 TIA/EIA-568-A standards to support 10/100BASE-T applications - Verified error-free Gigabit Ethernet proof of performance to IEEE 802.ab - High-performance copper alloy contacts, 50 micro-inch gold plating to FCC 47 Part 68.5 - UL and cUL Listed - Complies with ISO/IEC 11801 and CENELEC EN 50173 compliant (class D, 2nd Edition) - Conforms to FCC Part 68.5 - Replaces MCC5806110A19E & MCC5806110I19E

Suppliers

Company
Product
Description
Supplier Links
Hubbell Category 5 Patch Panel - 48 Port - P548UE - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Category 5 Patch Panel - 48 Port
P548UE
Hubbell Category 5 Patch Panel - 48 Port P548UE
Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels. Features: - Increased headroom to deliver a cost effective cross connect in a Category 5e channel solution to support Gigabit Ethernet when used with approved Category 5e or Category 6 cable - Universal wiring: panels are supplied with labeling for T568B wiring, but can be easily converted to T568A with a simple change of a supplied label - In-line paired punch-down sequence and increased space between IDC's simplifies lacing, termination, and cable routing - Optional cable management/strain relief products clip to the rear of panel or attach to rack flange - Meets and exceeds component performance requirements of Category 5 TIA/EIA-568-A standards to support 10/100BASE-T applications - Verified error-free Gigabit Ethernet proof of performance to IEEE 802.ab - High-performance copper alloy contacts, 50 micro-inch gold plating to FCC 47 Part 68.5 - UL and cUL Listed - Complies with ISO/IEC 11801 and CENELEC EN 50173 compliant (class D, 2nd Edition) - Conforms to FCC Part 68.5 - Replaces MCC5806110A19E & MCC5806110I19E

Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels.
Features:
- Increased headroom to deliver a cost effective cross connect in a Category 5e channel solution to support Gigabit Ethernet when used with approved Category 5e or Category 6 cable
- Universal wiring: panels are supplied with labeling for T568B wiring, but can be easily converted to T568A with a simple change of a supplied label
- In-line paired punch-down sequence and increased space between IDC's simplifies lacing, termination, and cable routing
- Optional cable management/strain relief products clip to the rear of panel or attach to rack flange
- Meets and exceeds component performance requirements of Category 5 TIA/EIA-568-A standards to support 10/100BASE-T applications
- Verified error-free Gigabit Ethernet proof of performance to IEEE 802.ab
- High-performance copper alloy contacts, 50 micro-inch gold plating to FCC 47 Part 68.5
- UL and cUL Listed
- Complies with ISO/IEC 11801 and CENELEC EN 50173 compliant (class D, 2nd Edition)
- Conforms to FCC Part 68.5
- Replaces MCC5806110A19E & MCC5806110I19E

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number P548UE
Product Name Hubbell Category 5 Patch Panel - 48 Port
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739452 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
24-Port 1U Rack-Mount Shielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6, TAA - N062-024-KJ-SH - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; USB; Keystone Jack
Ports 24
Height in U 1
View Details
3 suppliers