TelephoneStuff.com jWIN Electronics Big Button Telephone P531

Description
Big Button Telephone. Features - FSK/DTMF with dual caller ID - 12 Memory - Speakerphone - Supports both FSK and DTMF systems - 15 Digit LCD display - 94 number caller ID memory - 2 One-touch speed dial buttons - 10 Two-touch speed dial memories - Music-on-hold function - Redial and flash functions - Incoming call indication - Flashing ringer light - Tone/pulse mode selection switch - Buttons measure approximately 1" x .75" - Ringer/receiver/spea kerphone volume controls - Supports English, French, Spanish, and Italian Power Requirement: - Battery: 4.5V (3 x "AAA" batteries, not included) - AC Adapter: DC 9V, 300mA, center negative (AC adapter not included)
Description
Big Button Telephone. Features - FSK/DTMF with dual caller ID - 12 Memory - Speakerphone - Supports both FSK and DTMF systems - 15 Digit LCD display - 94 number caller ID memory - 2 One-touch speed dial buttons - 10 Two-touch speed dial memories - Music-on-hold function - Redial and flash functions - Incoming call indication - Flashing ringer light - Tone/pulse mode selection switch - Buttons measure approximately 1" x .75" - Ringer/receiver/spea kerphone volume controls - Supports English, French, Spanish, and Italian Power Requirement: - Battery: 4.5V (3 x "AAA" batteries, not included) - AC Adapter: DC 9V, 300mA, center negative (AC adapter not included)

Suppliers

Company
Product
Description
Supplier Links
jWIN Electronics Big Button Telephone - P531 - TelephoneStuff.com
Huntington Beach, CA, USA
jWIN Electronics Big Button Telephone
P531
jWIN Electronics Big Button Telephone P531
Big Button Telephone. Features - FSK/DTMF with dual caller ID - 12 Memory - Speakerphone - Supports both FSK and DTMF systems - 15 Digit LCD display - 94 number caller ID memory - 2 One-touch speed dial buttons - 10 Two-touch speed dial memories - Music-on-hold function - Redial and flash functions - Incoming call indication - Flashing ringer light - Tone/pulse mode selection switch - Buttons measure approximately 1" x .75" - Ringer/receiver/spea kerphone volume controls - Supports English, French, Spanish, and Italian Power Requirement: - Battery: 4.5V (3 x "AAA" batteries, not included) - AC Adapter: DC 9V, 300mA, center negative (AC adapter not included)

Big Button Telephone.
Features
- FSK/DTMF with dual caller ID
- 12 Memory
- Speakerphone
- Supports both FSK and DTMF systems
- 15 Digit LCD display
- 94 number caller ID memory
- 2 One-touch speed dial buttons
- 10 Two-touch speed dial memories
- Music-on-hold function
- Redial and flash functions
- Incoming call indication
- Flashing ringer light
- Tone/pulse mode selection switch
- Buttons measure approximately 1" x .75"
- Ringer/receiver/speakerphone volume controls
- Supports English, French, Spanish, and Italian
Power Requirement:
- Battery: 4.5V (3 x "AAA" batteries, not included)
- AC Adapter: DC 9V, 300mA, center negative (AC adapter not included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number P531
Product Name jWIN Electronics Big Button Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details