TelephoneStuff.com Hubbell Category 5 Patch Panel - 24 Port P524UE

Description
Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels. Features: - Increased headroom to deliver a cost effective cross connect in a Category 5e channel solution to support Gigabit Ethernet when used with approved Category 5e or Category 6 cable - Universal wiring: panels are supplied with labeling for T568B wiring, but can be easily converted to T568A with a simple change of a supplied label - In-line paired punch-down sequence and increased space between IDC's simplifies lacing, termination, and cable routing - Optional cable management/strain relief products clip to the rear of panel or attach to rack flange - Meets and exceeds component performance requirements of Category 5 TIA/EIA-568-A standards to support 10/100BASE-T applications - Verified error-free Gigabit Ethernet proof of performance to IEEE 802.ab - High-performance copper alloy contacts, 50 micro-inch gold plating to FCC 47 Part 68.5 - UL and cUL Listed - Complies with ISO/IEC 11801 and CENELEC EN 50173 compliant (class D, 2nd Edition) - Conforms to FCC Part 68.5 - Replaces MCC5803110A19E & MCC5803110I19E
Description
Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels. Features: - Increased headroom to deliver a cost effective cross connect in a Category 5e channel solution to support Gigabit Ethernet when used with approved Category 5e or Category 6 cable - Universal wiring: panels are supplied with labeling for T568B wiring, but can be easily converted to T568A with a simple change of a supplied label - In-line paired punch-down sequence and increased space between IDC's simplifies lacing, termination, and cable routing - Optional cable management/strain relief products clip to the rear of panel or attach to rack flange - Meets and exceeds component performance requirements of Category 5 TIA/EIA-568-A standards to support 10/100BASE-T applications - Verified error-free Gigabit Ethernet proof of performance to IEEE 802.ab - High-performance copper alloy contacts, 50 micro-inch gold plating to FCC 47 Part 68.5 - UL and cUL Listed - Complies with ISO/IEC 11801 and CENELEC EN 50173 compliant (class D, 2nd Edition) - Conforms to FCC Part 68.5 - Replaces MCC5803110A19E & MCC5803110I19E

Suppliers

Company
Product
Description
Supplier Links
Hubbell Category 5 Patch Panel - 24 Port - P524UE - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Category 5 Patch Panel - 24 Port
P524UE
Hubbell Category 5 Patch Panel - 24 Port P524UE
Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels. Features: - Increased headroom to deliver a cost effective cross connect in a Category 5e channel solution to support Gigabit Ethernet when used with approved Category 5e or Category 6 cable - Universal wiring: panels are supplied with labeling for T568B wiring, but can be easily converted to T568A with a simple change of a supplied label - In-line paired punch-down sequence and increased space between IDC's simplifies lacing, termination, and cable routing - Optional cable management/strain relief products clip to the rear of panel or attach to rack flange - Meets and exceeds component performance requirements of Category 5 TIA/EIA-568-A standards to support 10/100BASE-T applications - Verified error-free Gigabit Ethernet proof of performance to IEEE 802.ab - High-performance copper alloy contacts, 50 micro-inch gold plating to FCC 47 Part 68.5 - UL and cUL Listed - Complies with ISO/IEC 11801 and CENELEC EN 50173 compliant (class D, 2nd Edition) - Conforms to FCC Part 68.5 - Replaces MCC5803110A19E & MCC5803110I19E

Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels.
Features:
- Increased headroom to deliver a cost effective cross connect in a Category 5e channel solution to support Gigabit Ethernet when used with approved Category 5e or Category 6 cable
- Universal wiring: panels are supplied with labeling for T568B wiring, but can be easily converted to T568A with a simple change of a supplied label
- In-line paired punch-down sequence and increased space between IDC's simplifies lacing, termination, and cable routing
- Optional cable management/strain relief products clip to the rear of panel or attach to rack flange
- Meets and exceeds component performance requirements of Category 5 TIA/EIA-568-A standards to support 10/100BASE-T applications
- Verified error-free Gigabit Ethernet proof of performance to IEEE 802.ab
- High-performance copper alloy contacts, 50 micro-inch gold plating to FCC 47 Part 68.5
- UL and cUL Listed
- Complies with ISO/IEC 11801 and CENELEC EN 50173 compliant (class D, 2nd Edition)
- Conforms to FCC Part 68.5
- Replaces MCC5803110A19E & MCC5803110I19E

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number P524UE
Product Name Hubbell Category 5 Patch Panel - 24 Port
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details